Acer logo

Acer Ferrari 4000 Ferr4005WLMib Turion64 1024MB 100GB AZB 15.4" 1 GB DDR-SDRAM AMD Radeon X700

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70194
Info modified on:
01 Dec 2020, 16:16:59
Short summary description Acer Ferrari 4000 Ferr4005WLMib Turion64 1024MB 100GB AZB 15.4" 1 GB DDR-SDRAM AMD Radeon X700:

Acer Ferrari 4000 Ferr4005WLMib Turion64 1024MB 100GB AZB, 2 GHz, 15.4", 1680 x 1050 pixels, 1 GB, DDR-SDRAM, 100 GB

Long summary description Acer Ferrari 4000 Ferr4005WLMib Turion64 1024MB 100GB AZB 15.4" 1 GB DDR-SDRAM AMD Radeon X700:

Acer Ferrari 4000 Ferr4005WLMib Turion64 1024MB 100GB AZB. Processor frequency: 2 GHz. Display diagonal: 15.4", Display resolution: 1680 x 1050 pixels. Internal memory: 1 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon X700. Weight: 6.39 lbs (2.9 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.