Acer logo

Acer Ferrari3000LMib Athlon2500+ 512MB 60GB AMD Athlon 0.5 GB

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35565
Info modified on:
01 Dec 2020, 16:27:03
Guarantee:
1 year International Travellers Warranty
Long product name Acer Ferrari3000LMib Athlon2500+ 512MB 60GB AMD Athlon 0.5 GB:

Ferrari3000LMib Athlon2500+ 512MB 60GB

Acer Ferrari3000LMib Athlon2500+ 512MB 60GB AMD Athlon 0.5 GB:

The latest Acer notebook, Ferrari 3000, packs the latest passion for technology into a leading edge designer notebook.
Meticulously crafted for successful professionals and active power users, the exclusive Ferrari 3000 is loaded with ground-breaking ultraportable solutions that go far beyond those offered by traditional notebook computers.
With the Ferrari 3000 in your hands, no compromise on-the go computing is now unstoppable.

Short summary description Acer Ferrari3000LMib Athlon2500+ 512MB 60GB AMD Athlon 0.5 GB:

Acer Ferrari3000LMib Athlon2500+ 512MB 60GB, AMD Athlon, 1.833 GHz, 1400 x 1050 pixels, 0.5 GB, 60 GB

Long summary description Acer Ferrari3000LMib Athlon2500+ 512MB 60GB AMD Athlon 0.5 GB:

Acer Ferrari3000LMib Athlon2500+ 512MB 60GB. Processor family: AMD Athlon, Processor frequency: 1.833 GHz. Display resolution: 1400 x 1050 pixels. Internal memory: 0.5 GB. Total storage capacity: 60 GB. Weight: 6.46 lbs (2.93 kg)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.