Acer logo

Acer Extensa 5635Z-452G32Mnkk + 4GB RAM Intel® Pentium® Dual-Core T4500 15.6" 2 GB DDR3-SDRAM 320 GB HDD Linux

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89668
Info modified on:
23 Jan 2025, 18:29:00
Short summary description Acer Extensa 5635Z-452G32Mnkk + 4GB RAM Intel® Pentium® Dual-Core T4500 15.6" 2 GB DDR3-SDRAM 320 GB HDD Linux:

Acer Extensa 5635Z-452G32Mnkk + 4GB RAM, Intel® Pentium® Dual-Core, 2.3 GHz, 15.6", 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Acer Extensa 5635Z-452G32Mnkk + 4GB RAM Intel® Pentium® Dual-Core T4500 15.6" 2 GB DDR3-SDRAM 320 GB HDD Linux:

Acer Extensa 5635Z-452G32Mnkk + 4GB RAM. Processor family: Intel® Pentium® Dual-Core, Processor model: T4500, Processor frequency: 2.3 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® GMA 4500. Operating system installed: Linux. Weight: 5.51 lbs (2.5 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.