Acer logo

Acer Extensa 5620Z-2A2G12Mi Intel Pentium Mobile T2330 15.4" 2 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Home Premium

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129724
Info modified on:
14 Mar 2024, 19:11:06
Long product name Acer Extensa 5620Z-2A2G12Mi Intel Pentium Mobile T2330 15.4" 2 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Home Premium:

Intel® Pentium® Dual-Core processor T2330 (1.46GHz/FSB: 533MHz/1MB L2 cache), Microsoft® Windows® Vist™ Home Premium, Microsoft® Office Ready 2007 (trial version), 15.4" TFT WXGA CrystalBrite, 2GB DDR II RAM (2x 1GB), 120GB HDD (5400rpm), Super Multi DVD-RW Double Layer, 6-cell Li-ion, 56K modem, Gigabit & Wireless LAN 802.11b/g, Mobile Intel® Graphics Media Accelerator X3100 128MB shared, no cam

Acer Extensa 5620Z-2A2G12Mi Intel Pentium Mobile T2330 15.4" 2 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Home Premium:

The new Acer Extensa 5620Z is designed for the business professionals looking for the perfect balance between performance and affordable mobile technology. Equipped with the cutting edge Intel® Pentium® dual-core mobile processor and featuring a 15.4” widescreen display with optional integrated CrystaEye video camera, the new Extensa 5620Z is the perfect example of Acer’s strategy to provide powerful tools for your daily business.

Short summary description Acer Extensa 5620Z-2A2G12Mi Intel Pentium Mobile T2330 15.4" 2 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Home Premium:

Acer Extensa 5620Z-2A2G12Mi, Intel Pentium Mobile, 1.6 GHz, 15.4", 1280 x 800 pixels, 2 GB, 120 GB

Long summary description Acer Extensa 5620Z-2A2G12Mi Intel Pentium Mobile T2330 15.4" 2 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Home Premium:

Acer Extensa 5620Z-2A2G12Mi. Processor family: Intel Pentium Mobile, Processor model: T2330, Processor frequency: 1.6 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Premium. Weight: 6.35 lbs (2.88 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.