location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 5103 WLMi 15.4" 2 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1100 Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 5103 WLMi
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.AX90X.663
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117058
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire 5103 WLMi 15.4" 2 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1100 Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.6 GHz
  • - 15.4" 1280 x 800 pixels 16:10
  • - 2 GB DDR2-SDRAM 2 x 1 GB
  • - 160 GB
  • - AMD Radeon Xpress 1100
  • - 2.5 h
  • - Windows Vista Home Premium
Long product name Acer Aspire 5103 WLMi 15.4" 2 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1100 Windows Vista Home Premium :
The short editorial description of Acer Aspire 5103 WLMi 15.4" 2 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1100 Windows Vista Home Premium

AMD Mobile Turion™ 64 X2 Dual-Core processor TL52 (1.6GHz), Microsoft® Windows® Vista™ Home Premium, 15.4TFT WXGA CrystalBrite 16ms, 2048MB DDR II RAM (2x 1024), 160GB HDD (5400RPM), Super Multi DVD-RW Double Layer, 6-cell LiIon, 56K modem, Gigabit & Wireless LAN 802.11b/g, ATI Radeon™ Xpress 1100 256MB shared HM, 0.3MP CrystalEye, no IEEE-1394, no S-video, no FIR, 5-in-1 card reader
More>>>
Acer Aspire 5103 WLMi 15.4" 2 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1100 Windows Vista Home Premium:
The official marketing text of Acer Aspire 5103 WLMi 15.4" 2 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1100 Windows Vista Home Premium as supplied by the manufacturer

The slim and stylish Acer Aspire 5100 models feature the all-new AMD Turion™ 64 X2 mobile Dual Core technology with AMD PowerNow!™, HyperTransport™, Enhanced Virus Protection and 3DNow!™
Professional technology support for exceptional system battery life together with HyperTransport™ technology that ensures the world’s fastest communication between components. Designed for self employed professionals and power users from small- and medium-sized businesses looking for a powerful 64bit Dual Core system – on the spot mobile workplace, the Acer Aspire 5100 guarantees stunning business results. The Aspire 5100 is also suitable for space-conscious home users looking for dynamic multimedia capabilities and gripping home entertainment.

Short summary description Acer Aspire 5103 WLMi 15.4" 2 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1100 Windows Vista Home Premium:
This short summary of the Acer Aspire 5103 WLMi 15.4" 2 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1100 Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 5103 WLMi, 1.6 GHz, 15.4", 1280 x 800 pixels, 2 GB, 160 GB, Windows Vista Home Premium

Long summary description Acer Aspire 5103 WLMi 15.4" 2 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1100 Windows Vista Home Premium:
This is an auto-generated long summary of Acer Aspire 5103 WLMi 15.4" 2 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1100 Windows Vista Home Premium based on the first three specs of the first five spec groups.

Acer Aspire 5103 WLMi. Processor frequency: 1.6 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: AMD Radeon Xpress 1100. Operating system installed: Windows Vista Home Premium. Weight: 6.22 lbs (2.82 kg)

Display
Display diagonal *
15.4"
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Display brightness
200 cd/m²
Display response rise/fall
16 ms
Processor
Processor frequency *
1.6 GHz
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 1 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
160 GB
HDD speed
5400 RPM
Graphics
Discrete graphics card model *
AMD Radeon Xpress 1100
Discrete graphics card *
Yes
Maximum graphics card memory
0.256 GB
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
0.3 MP
Network
Networking features
Gigabit Ethernet
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
Ports & interfaces
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
No
Performance
Motherboard chipset
ATI Radeon Xpress 1100
Keyboard
Keyboard function keys
12
Pointing device
Touchpad
Software
Operating system installed *
Windows Vista Home Premium
Bundled software
Acer Empowering Technology (Acer ePower / ePresentation / eLock / eRecovery / eSettings / ePerformance Management), Acer Grid Vista, Acer Launch Manager, Acer Arcade, Adobe Reader, NTI CD Maker, CyberLink PowerProducer
Battery
Number of battery cells
6
Battery life (max)
2.5 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Width
14.1" (358 mm)
Depth
10.6" (269 mm)
Height
1.34" (34 mm)
Weight *
6.22 lbs (2.82 kg)
Other features
Wireless technology
IEEE 802.11b/g
Infrared data port
No
Dimensions (WxDxH)
14.1 x 10.6 x 1.34" (358 x 269 x 34 mm)
Display
LCD
Wake-on-Ring ready
Yes
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
ITU V.92
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:30:13
Uk has collected 1 expert review for Acer Aspire 5103 WLMi 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1100 Windows Vista Home Premium but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%