location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 3104WLMi AMD Mobile Sempron 15.4" 1 GB DDR2-SDRAM 80 GB AMD Radeon Xpress 1100 Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 3104WLMi
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.AX60X.010
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152026
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2023 17:13:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire 3104WLMi AMD Mobile Sempron 15.4" 1 GB DDR2-SDRAM 80 GB AMD Radeon Xpress 1100 Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Mobile Sempron 1.8 GHz
  • - 15.4" 1280 x 800 pixels 16:10
  • - 1 GB DDR2-SDRAM 2 x 0.5 GB
  • - 80 GB DVD Super Multi DL
  • - AMD Radeon Xpress 1100
  • - Windows Vista Home Premium
Long product name Acer Aspire 3104WLMi AMD Mobile Sempron 15.4" 1 GB DDR2-SDRAM 80 GB AMD Radeon Xpress 1100 Windows Vista Home Premium :
The short editorial description of Acer Aspire 3104WLMi AMD Mobile Sempron 15.4" 1 GB DDR2-SDRAM 80 GB AMD Radeon Xpress 1100 Windows Vista Home Premium

Legitieme Windows Vista™ Home Premium, AMD Sempron™ 64 processor 3500+ (2.0GHz), 15.4TFT WXGA CrystalBrite, 1024MB RAM (2x 512), 80GB HDD (5400rpm) Super Multi DVD-RW Double Layer, 6-cell LiIon, 56K modem, Wired & Wireless Lan 802.11b/g, ATI Radeon® Xpress 1100 256MB shared HM, no IEEE-1394, no S-video, no FIR, 5-in-1 card reader
More>>>
Acer Aspire 3104WLMi AMD Mobile Sempron 15.4" 1 GB DDR2-SDRAM 80 GB AMD Radeon Xpress 1100 Windows Vista Home Premium:
The official marketing text of Acer Aspire 3104WLMi AMD Mobile Sempron 15.4" 1 GB DDR2-SDRAM 80 GB AMD Radeon Xpress 1100 Windows Vista Home Premium as supplied by the manufacturer

The Acer Aspire 3100 series is the most recent addition to the family of notebooks based on the latest Mobile AMD Sempron™ processors with AMD PowerNow! Technology. Designed for home users and SOHO professionals in search of excellent mobile performance and high entertainment value in a slim but stylish unit, the elegant Acer Aspire 3100 notebooks feature extensive multimedia capabilities, including an integrated 0.3MP videocamera (on selected models), together with the full industry-standard connectivity the Aspire 3100 is the ideal way to energize your work and invigorate your leisure time.

Short summary description Acer Aspire 3104WLMi AMD Mobile Sempron 15.4" 1 GB DDR2-SDRAM 80 GB AMD Radeon Xpress 1100 Windows Vista Home Premium:
This short summary of the Acer Aspire 3104WLMi AMD Mobile Sempron 15.4" 1 GB DDR2-SDRAM 80 GB AMD Radeon Xpress 1100 Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 3104WLMi, AMD Mobile Sempron, 1.8 GHz, 15.4", 1280 x 800 pixels, 1 GB, 80 GB

Long summary description Acer Aspire 3104WLMi AMD Mobile Sempron 15.4" 1 GB DDR2-SDRAM 80 GB AMD Radeon Xpress 1100 Windows Vista Home Premium:
This is an auto-generated long summary of Acer Aspire 3104WLMi AMD Mobile Sempron 15.4" 1 GB DDR2-SDRAM 80 GB AMD Radeon Xpress 1100 Windows Vista Home Premium based on the first three specs of the first five spec groups.

Acer Aspire 3104WLMi. Processor family: AMD Mobile Sempron, Processor frequency: 1.8 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon Xpress 1100. Operating system installed: Windows Vista Home Premium. Weight: 6.22 lbs (2.82 kg)

Display
Display diagonal *
15.4"
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Display brightness
200 cd/m²
Display response rise/fall
16 ms
Processor
Processor manufacturer *
AMD
Processor family *
AMD Mobile Sempron
Processor frequency *
1.8 GHz
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 0.5 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
80 GB
HDD interface
Ultra-ATA/100
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Graphics
Discrete graphics card model *
AMD Radeon Xpress 1100
Discrete graphics card *
Yes
Maximum graphics card memory
0.256 GB
Audio
Audio system
Intel High Definition Audio
Number of built-in speakers
2
Camera
Front camera
No
Network
Networking features
Ethernet/Fast Ethernet
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Ports & interfaces
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
No
Performance
Motherboard chipset
ATI Radeon Xpress 1100
Keyboard
Keyboard function keys
12
Pointing device
Touchpad
Software
Operating system installed *
Windows Vista Home Premium
Bundled software
Acer Empowering Technology (Acer ePower / ePresentation / eLock / eRecovery / eSettings / ePerformance Management), Acer GridVista, Acer Launch Manager, Acer Arcade, Norton AntiVirus, Adobe Reader, CyberLink PowerProducer, NTI CD-Maker
Battery
Number of battery cells
6
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
14.1" (358 mm)
Depth
10.6" (269 mm)
Height
1.34" (34 mm)
Weight *
6.22 lbs (2.82 kg)
Other features
Wireless technology
IEEE 802.11b/g
Infrared data port
No
Dimensions (WxDxH)
14.1 x 10.6 x 1.34" (358 x 269 x 34 mm)
Display
LCD
TV-in port
No
Wake-on-LAN ready
Yes
Modem speed
56 Kbit/s
Modem type
ITU V.92