location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 9303WSMi_2048 17" 2 GB DDR2-SDRAM 120 GB Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 9303WSMi_2048
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.AWR0X.108
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105294
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire 9303WSMi_2048 17" 2 GB DDR2-SDRAM 120 GB Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.6 GHz
  • - 17" 1440 x 900 pixels 16:10
  • - 2 GB DDR2-SDRAM 2 x 1 GB
  • - 120 GB DVD Super Multi DL
  • - 2.5 h 90 W
  • - Windows Vista Home Premium
Guarantee: One-year send-in with International Travellers Warranty (ITW)
Long product name Acer Aspire 9303WSMi_2048 17" 2 GB DDR2-SDRAM 120 GB Windows Vista Home Premium :
The short editorial description of Acer Aspire 9303WSMi_2048 17" 2 GB DDR2-SDRAM 120 GB Windows Vista Home Premium

Genuine Windows Vista™ Home Premium, AMD Turion™ 64 X2 Dual-Core processor TL52 (1.6GHz), 17TFT WXGA+ CrystalBrite, 2048MB DDR II RAM (2x 1024), 120GB HDD (5400rpm), Super Multi DVD-RW Double Layer, 6-cell LiIon, 56K modem, Gigabit & Wireless Lan 802.11b/g, NVIDIA® GeForce® Go 7300 128MB/400MB TC, 0.3MP Orbicam, 5-in-1 card reader
More>>>
Acer Aspire 9303WSMi_2048 17" 2 GB DDR2-SDRAM 120 GB Windows Vista Home Premium:
The official marketing text of Acer Aspire 9303WSMi_2048 17" 2 GB DDR2-SDRAM 120 GB Windows Vista Home Premium as supplied by the manufacturer

The Aspire 9300 series is designed as a complete and cost-effective communication instrument that combines value and Dual core performance in a convenient, stylish, easy-to-use package. Powered by the latest AMD Turion™ 64 X2 Mobile Technology and featuring a super-bright 17” widescreen display, with optional integrated video camera, and full wired and wireless connectivity options the Aspire 9300 provides excellent performance and spectacular value.

Short summary description Acer Aspire 9303WSMi_2048 17" 2 GB DDR2-SDRAM 120 GB Windows Vista Home Premium:
This short summary of the Acer Aspire 9303WSMi_2048 17" 2 GB DDR2-SDRAM 120 GB Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 9303WSMi_2048, 1.6 GHz, 17", 1440 x 900 pixels, 2 GB, 120 GB, Windows Vista Home Premium

Long summary description Acer Aspire 9303WSMi_2048 17" 2 GB DDR2-SDRAM 120 GB Windows Vista Home Premium:
This is an auto-generated long summary of Acer Aspire 9303WSMi_2048 17" 2 GB DDR2-SDRAM 120 GB Windows Vista Home Premium based on the first three specs of the first five spec groups.

Acer Aspire 9303WSMi_2048. Processor frequency: 1.6 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi DL. Operating system installed: Windows Vista Home Premium. Weight: 8.11 lbs (3.68 kg)

Display
Display diagonal *
17"
Display resolution *
1440 x 900 pixels
Native aspect ratio
16:10
Processor
Processor frequency *
1.6 GHz
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 1 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
120 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Graphics
Maximum graphics card memory
0.128 GB
Audio
Number of built-in speakers
2
Camera
Front camera
Yes
Front camera resolution (numeric)
0.3 MP
Network
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
Ports & interfaces
ExpressCard slot
No
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Number of keyboard cursor keys
4
Pointing device
Touchpad
Software
Operating system installed *
Windows Vista Home Premium
Battery
Number of battery cells
6
Battery life (max)
2.5 h
Power
AC adapter power
90 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Width
15.7" (400 mm)
Depth
11.6" (295 mm)
Height
1.24" (31.4 mm)
Weight *
8.11 lbs (3.68 kg)
Other features
AC adapter included
Yes
Infrared data port
No
Display
LCD
Wake-on-Ring ready
Yes
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
Yes
Modem speed
56 Kbit/s