location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 9304AWSMi TL-56 17" 2 GB DDR2-SDRAM 160 GB Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 9304AWSMi
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.AWQ0X.031
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16560
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire 9304AWSMi TL-56 17" 2 GB DDR2-SDRAM 160 GB Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - TL-56 1.8 GHz
  • - 17" 1440 x 900 pixels 16:10
  • - 2 GB DDR2-SDRAM 2 x 1 GB
  • - 160 GB DVD Super Multi
  • - 2 h 90 W
  • - Windows Vista Home Premium
More>>>
Short summary description Acer Aspire 9304AWSMi TL-56 17" 2 GB DDR2-SDRAM 160 GB Windows Vista Home Premium:
This short summary of the Acer Aspire 9304AWSMi TL-56 17" 2 GB DDR2-SDRAM 160 GB Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 9304AWSMi, 1.8 GHz, 17", 1440 x 900 pixels, 2 GB, 160 GB, Windows Vista Home Premium

Long summary description Acer Aspire 9304AWSMi TL-56 17" 2 GB DDR2-SDRAM 160 GB Windows Vista Home Premium:
This is an auto-generated long summary of Acer Aspire 9304AWSMi TL-56 17" 2 GB DDR2-SDRAM 160 GB Windows Vista Home Premium based on the first three specs of the first five spec groups.

Acer Aspire 9304AWSMi. Processor model: TL-56, Processor frequency: 1.8 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Operating system installed: Windows Vista Home Premium. Weight: 8.11 lbs (3.68 kg)

Display
Display diagonal *
17"
Display resolution *
1440 x 900 pixels
Native aspect ratio
16:10
Processor
Processor model *
TL-56
Processor frequency *
1.8 GHz
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 1 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
160 GB
HDD interface
Ultra-ATA/100
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Graphics
Maximum graphics card memory
0.256 GB
Camera
Front camera resolution (numeric)
0.3 MP
Network
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
Ports & interfaces
ExpressCard slot
No
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows Vista Home Premium
Battery
Number of battery cells
6
Battery life (max)
2 h
Power
AC adapter power
90 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Width
15.7" (400 mm)
Depth
11.6" (295 mm)
Height
1.24" (31.4 mm)
Weight *
8.11 lbs (3.68 kg)
Other features
Infrared data port
No
Wake-on-Ring ready
Yes
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Brand Image Article code product Stock Price from
Acer Aspire 9303WSMi 17" 1 GB DDR2-SDRAM 160 GB Windows Vista Home Premium Acer Aspire 9303WSMi 17" 1 GB DDR2-SDRAM 160 GB Windows Vista Home Premium
(show image)
LX.AWR0X.019 Aspire 9303WSMi 0.00
(excl. VAT)
0 (incl. VAT)
Acer Aspire 9302WSMi 1GB 17" DDR2-SDRAM 120 GB Linux Acer Aspire 9302WSMi 1GB 17" DDR2-SDRAM 120 GB Linux
(show image)
LX.AWR0C.002 Aspire 9302WSMi 1GB 0.00
(excl. VAT)
0 (incl. VAT)