Acer Aspire 7730ZG-323G32N, Intel® Pentium®, 2 GHz, 17", 1440 x 900 pixels, 3 GB, 320 GB
Acer Aspire 7730ZG-323G32N. Processor family: Intel® Pentium®, Processor model: T3200, Processor frequency: 2 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA® GeForce® 9300M GS. Operating system installed: Windows Vista Home Premium. Weight: 8.38 lbs (3.8 kg)