Acer logo

Acer Aspire 6930G-584G64MN Intel Pentium Mobile T5800 16" 4 GB DDR2-SDRAM NVIDIA® GeForce® 9300M GS Windows Vista Home Premium

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33776
Info modified on:
02 Feb 2025, 22:58:54
Short summary description Acer Aspire 6930G-584G64MN Intel Pentium Mobile T5800 16" 4 GB DDR2-SDRAM NVIDIA® GeForce® 9300M GS Windows Vista Home Premium:

Acer Aspire 6930G-584G64MN, Intel Pentium Mobile, 2 GHz, 16", 1366 x 768 pixels, 4 GB, Windows Vista Home Premium

Long summary description Acer Aspire 6930G-584G64MN Intel Pentium Mobile T5800 16" 4 GB DDR2-SDRAM NVIDIA® GeForce® 9300M GS Windows Vista Home Premium:

Acer Aspire 6930G-584G64MN. Processor family: Intel Pentium Mobile, Processor model: T5800, Processor frequency: 2 GHz. Display diagonal: 16", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Discrete graphics card model: NVIDIA® GeForce® 9300M GS. Operating system installed: Windows Vista Home Premium. Weight: 7.94 lbs (3.6 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.