Acer logo

Acer Aspire 5735-844G32Mn Intel® Core™2 Duo P8400 15.6" 4 GB DDR2-SDRAM 320 GB Windows Vista Home Premium Black, Blue

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102732
Info modified on:
14 Feb 2023, 14:12:30
Short summary description Acer Aspire 5735-844G32Mn Intel® Core™2 Duo P8400 15.6" 4 GB DDR2-SDRAM 320 GB Windows Vista Home Premium Black, Blue:

Acer Aspire 5735-844G32Mn, Intel® Core™2 Duo, 2.26 GHz, 15.6", 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Acer Aspire 5735-844G32Mn Intel® Core™2 Duo P8400 15.6" 4 GB DDR2-SDRAM 320 GB Windows Vista Home Premium Black, Blue:

Acer Aspire 5735-844G32Mn. Processor family: Intel® Core™2 Duo, Processor model: P8400, Processor frequency: 2.26 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Operating system installed: Windows Vista Home Premium. Product color: Black, Blue. Weight: 5.95 lbs (2.7 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.