Acer logo

Acer Aspire 5672 WLMib_2048 Intel® Core™ Duo 15.4" 2 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows Vista Home Premium

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72432
Info modified on:
24 Jan 2025, 20:54:27
Short summary description Acer Aspire 5672 WLMib_2048 Intel® Core™ Duo 15.4" 2 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows Vista Home Premium:

Acer Aspire 5672 WLMib_2048, Intel® Core™ Duo, 1.66 GHz, 15.4", 1280 x 800 pixels, 2 GB, 120 GB

Long summary description Acer Aspire 5672 WLMib_2048 Intel® Core™ Duo 15.4" 2 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows Vista Home Premium:

Acer Aspire 5672 WLMib_2048. Processor family: Intel® Core™ Duo, Processor frequency: 1.66 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon X1600. Operating system installed: Windows Vista Home Premium. Weight: 6.5 lbs (2.95 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.