Acer logo

Acer Aspire 6920G-6A3G25Bn Intel® Core™2 Duo T5750 16" 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3650 Windows Vista Home Premium

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49821
Info modified on:
25 Jan 2025, 22:35:19
Short summary description Acer Aspire 6920G-6A3G25Bn Intel® Core™2 Duo T5750 16" 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3650 Windows Vista Home Premium:

Acer Aspire 6920G-6A3G25Bn, Intel® Core™2 Duo, 2 GHz, 16", 3 GB, 250 GB, Windows Vista Home Premium

Long summary description Acer Aspire 6920G-6A3G25Bn Intel® Core™2 Duo T5750 16" 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3650 Windows Vista Home Premium:

Acer Aspire 6920G-6A3G25Bn. Processor family: Intel® Core™2 Duo, Processor model: T5750, Processor frequency: 2 GHz. Display diagonal: 16". Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: AMD Mobility Radeon HD 3650. Operating system installed: Windows Vista Home Premium. Weight: 7.72 lbs (3.5 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.