Acer Aspire 2920Z-2A2G25Mi, Intel Pentium Mobile, 1.6 GHz, 12.1", 1280 x 800 pixels, 2 GB, 250 GB
Acer Aspire 2920Z-2A2G25Mi. Processor family: Intel Pentium Mobile, Processor model: T2330, Processor frequency: 1.6 GHz. Display diagonal: 12.1", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Premium. Weight: 4.3 lbs (1.95 kg)