Acer Aspire 5720Z G-2A2G16Mi, Intel Pentium Mobile, 1.6 GHz, 15.4", 1280 x 800 pixels, 2 GB, 160 GB
Acer Aspire 5720Z G-2A2G16Mi. Processor family: Intel Pentium Mobile, Processor model: T2330, Processor frequency: 1.6 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: NVIDIA® GeForce® 8400M GS. Operating system installed: Windows Vista Home Premium. Weight: 6.17 lbs (2.8 kg)