Acer logo

Acer Aspire 7520G-502G32Mi TL-60 17" 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 8600M GS Windows Vista Home Premium

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41797
Info modified on:
28 Jan 2025, 10:48:26
Short summary description Acer Aspire 7520G-502G32Mi TL-60 17" 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 8600M GS Windows Vista Home Premium:

Acer Aspire 7520G-502G32Mi, 2 GHz, 17", 1440 x 900 pixels, 2 GB, 320 GB, Windows Vista Home Premium

Long summary description Acer Aspire 7520G-502G32Mi TL-60 17" 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 8600M GS Windows Vista Home Premium:

Acer Aspire 7520G-502G32Mi. Processor model: TL-60, Processor frequency: 2 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® 8600M GS. Operating system installed: Windows Vista Home Premium. Weight: 8.16 lbs (3.7 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.