location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 9524WSMi_RAID Intel® Core™2 Duo T5600 17" 2 GB DDR2-SDRAM 240 GB NVIDIA GeForce Go 7900 Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 9524WSMi_RAID
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.AEQ0X.034
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52687
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Sep 2020 09:28:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire 9524WSMi_RAID Intel® Core™2 Duo T5600 17" 2 GB DDR2-SDRAM 240 GB NVIDIA GeForce Go 7900 Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo T5600 1.83 GHz
  • - 17"
  • - 2 GB DDR2-SDRAM 2 x 1 GB
  • - 240 GB DVD Super Multi DL
  • - NVIDIA GeForce Go 7900
  • - Bluetooth
  • - 3 h
  • - Windows Vista Home Premium
Long product name Acer Aspire 9524WSMi_RAID Intel® Core™2 Duo T5600 17" 2 GB DDR2-SDRAM 240 GB NVIDIA GeForce Go 7900 Windows Vista Home Premium :
The short editorial description of Acer Aspire 9524WSMi_RAID Intel® Core™2 Duo T5600 17" 2 GB DDR2-SDRAM 240 GB NVIDIA GeForce Go 7900 Windows Vista Home Premium

Intel® Core™2 Duo processor T5600 1.83GHz (FSB: 667MHz), Microsoft® Windows® Vista™ Home Premium, 17TFT WXGA+ CrystalBrite, 2048MB DDR II RAM (2x 1024), 2x 120GB HDD (5400rpm S-ATA), Super Multi DVD-RW Double Layer (slot), 8-cell LiIon, 56K modem, Gigabit & Wireless Lan 802.11b/g, Bluetooth, 512MB NVIDIA® GeForce® Go 7900, 1.3MP Orbicam
More>>>
Acer Aspire 9524WSMi_RAID Intel® Core™2 Duo T5600 17" 2 GB DDR2-SDRAM 240 GB NVIDIA GeForce Go 7900 Windows Vista Home Premium:
The official marketing text of Acer Aspire 9524WSMi_RAID Intel® Core™2 Duo T5600 17" 2 GB DDR2-SDRAM 240 GB NVIDIA GeForce Go 7900 Windows Vista Home Premium as supplied by the manufacturer

The Acer Aspire 9520 is an ultra-high quality entertainment notebook designed to provide an unmatched digital experience. From the user-friendly layout, its practical connectivity features and Acer’s innovative Empowering Technology to the latest 64bits Intel Core 2 Duo CPU's. Combined with a simply stunning 17” CrystalBrite widescreen display, with optional dual-lamp technology and integrated 1.3MP videocamera, and the optional integrated digital/analogue TV tuner, the eye-catching Acer Aspire 9520 has everything you need to deliver superb mobile entertainment.

Short summary description Acer Aspire 9524WSMi_RAID Intel® Core™2 Duo T5600 17" 2 GB DDR2-SDRAM 240 GB NVIDIA GeForce Go 7900 Windows Vista Home Premium:
This short summary of the Acer Aspire 9524WSMi_RAID Intel® Core™2 Duo T5600 17" 2 GB DDR2-SDRAM 240 GB NVIDIA GeForce Go 7900 Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 9524WSMi_RAID, Intel® Core™2 Duo, 1.83 GHz, 17", 2 GB, 240 GB, Windows Vista Home Premium

Long summary description Acer Aspire 9524WSMi_RAID Intel® Core™2 Duo T5600 17" 2 GB DDR2-SDRAM 240 GB NVIDIA GeForce Go 7900 Windows Vista Home Premium:
This is an auto-generated long summary of Acer Aspire 9524WSMi_RAID Intel® Core™2 Duo T5600 17" 2 GB DDR2-SDRAM 240 GB NVIDIA GeForce Go 7900 Windows Vista Home Premium based on the first three specs of the first five spec groups.

Acer Aspire 9524WSMi_RAID. Processor family: Intel® Core™2 Duo, Processor model: T5600, Processor frequency: 1.83 GHz. Display diagonal: 17". Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 240 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce Go 7900. Operating system installed: Windows Vista Home Premium. Weight: 8.49 lbs (3.85 kg)

Display
Display diagonal *
17"
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T5600
Processor cores
2
Processor threads
2
Processor frequency *
1.83 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
667 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T5000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Stepping
B2
Thermal Design Power (TDP)
34 W
Tjunction
100 °C
Processor core voltage (AC)
1.0375 - 1.30 V
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
11
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 1 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
240 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Graphics
Discrete graphics card model *
NVIDIA GeForce Go 7900
Discrete graphics card *
Yes
Maximum graphics card memory
0.5 GB
Audio
Audio system
Intel High Definition Audio
Number of built-in speakers
2
Camera
Front camera
Yes
Front camera resolution (numeric)
1.3 MP
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
I/O ports
1 x ExpressCard 1 x AV-in
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Performance
Motherboard chipset
Intel® 945PM Express
Keyboard
Keyboard function keys
12
Pointing device
Touchpad
Software
Operating system installed *
Windows Vista Home Premium
Bundled software
Acer Empowering Technology (Acer eNet, ePower, ePresentation, eDataSecurity, eLock, eRecovery, eSettings, ePerformance Management), Acer GridVista, Acer Launch Manager, Acer Arcade, Norton AntiVirus, Adobe Reader, CyberLink PowerDVD / CyberLink Power Producer, NTI CD Maker
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27254
Conflict-Free processor
No
Battery
Number of battery cells
8
Battery life (max)
3 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
15.7" (400 mm)
Depth
11.7" (297 mm)
Height
1.85" (47 mm)
Weight *
8.49 lbs (3.85 kg)
Other features
Wireless technology
IEEE 802.11b/g, Bluetooth
Infrared data port
Yes
Dimensions (WxDxH)
15.7 x 11.7 x 1.85" (400 x 297 x 47 mm)
Display
LCD
Wake-on-Ring ready
Yes
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
ITU V.92