location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 9412WSMi_1024 Intel® Core™ Duo 17" 1 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7300 Windows XP Media Center Edition 2005

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 9412WSMi_1024
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.ADF0J.013
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67064
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire 9412WSMi_1024 Intel® Core™ Duo 17" 1 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7300 Windows XP Media Center Edition 2005
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ Duo 1.66 GHz
  • - 17" 1440 x 900 pixels 16:10
  • - 1 GB DDR2-SDRAM 2 x 0.5 GB
  • - 120 GB DVD Super Multi DL
  • - NVIDIA® GeForce® Go 7300
  • - 2 h
  • - Windows XP Media Center Edition 2005
Long product name Acer Aspire 9412WSMi_1024 Intel® Core™ Duo 17" 1 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7300 Windows XP Media Center Edition 2005 :
The short editorial description of Acer Aspire 9412WSMi_1024 Intel® Core™ Duo 17" 1 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7300 Windows XP Media Center Edition 2005

legitieme Windows® XP Media Center Edition 2005, Intel® Core™ Duo processor T2300 1.66GHz (FSB: 667MHz), 17"WXGA+ CrystalBrite, 1024MB DDRII RAM (2x 512), 120GB HDD (5400rpm), Super Multi DVD-RW Double Layer, 6-cell LiIon, 56K modem, Gigabit Lan & Wireless 802.11a/b/g, 128MB Nvidia GeForce 7300, SPDif, NO IEEE 1394, NO S-video, NO FIR, 5-in-1 card reader, 1.3MP Orbicam
More>>>
Acer Aspire 9412WSMi_1024 Intel® Core™ Duo 17" 1 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7300 Windows XP Media Center Edition 2005:
The official marketing text of Acer Aspire 9412WSMi_1024 Intel® Core™ Duo 17" 1 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7300 Windows XP Media Center Edition 2005 as supplied by the manufacturer

The Aspire 9410 declares it’s entertainment potential in a clear, universal language. Powered by the latest Intel® Centrino® Duo mobile technology and complete with full wired and wireless connectivity, 17” widescreen display and built-in video camera, the Aspire 9410 fully lives up to its promise to deliver the maximum in multimedia performance...

Short summary description Acer Aspire 9412WSMi_1024 Intel® Core™ Duo 17" 1 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7300 Windows XP Media Center Edition 2005:
This short summary of the Acer Aspire 9412WSMi_1024 Intel® Core™ Duo 17" 1 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7300 Windows XP Media Center Edition 2005 data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 9412WSMi_1024, Intel® Core™ Duo, 1.66 GHz, 17", 1440 x 900 pixels, 1 GB, 120 GB

Long summary description Acer Aspire 9412WSMi_1024 Intel® Core™ Duo 17" 1 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7300 Windows XP Media Center Edition 2005:
This is an auto-generated long summary of Acer Aspire 9412WSMi_1024 Intel® Core™ Duo 17" 1 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7300 Windows XP Media Center Edition 2005 based on the first three specs of the first five spec groups.

Acer Aspire 9412WSMi_1024. Processor family: Intel® Core™ Duo, Processor frequency: 1.66 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® Go 7300. Operating system installed: Windows XP Media Center Edition 2005. Weight: 8.11 lbs (3.68 kg)

Display
Display diagonal *
17"
Display resolution *
1440 x 900 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ Duo
Processor frequency *
1.66 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
667 MHz
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 0.5 GB
Storage
Total storage capacity *
120 GB
HDD interface
Ultra-ATA/100
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Graphics
Discrete graphics card model *
NVIDIA® GeForce® Go 7300
Discrete graphics card *
Yes
Maximum graphics card memory
0.128 GB
Audio
Audio system
Sound Blaster Pro & MS Sound compatible
Number of built-in speakers
2
Camera
Front camera
Yes
Front camera resolution (numeric)
1.3 MP
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
Yes
Ports & interfaces
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
No
Performance
Motherboard chipset
Intel® 945PM Express
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Media Center Edition 2005
Bundled software
Acer Empowering Technology (Acer eNet / ePower / ePresentation / eDataSecurity / eLock / eRecovery / eSettings / ePerformance Management), Acer GridVista, Acer Launch Manager, Acer Arcade, Norton AntiVirus, Adobe Reader, CyberLink Power Producer, NTI CD Maker
Battery
Number of battery cells
6
Battery life (max)
2 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
15.7" (400 mm)
Depth
11.6" (295 mm)
Height
1.57" (40 mm)
Weight *
8.11 lbs (3.68 kg)
Other features
Infrared data port
No
Dimensions (WxDxH)
15.7 x 11.6 x 1.57" (400 x 295 x 40 mm)
Display
LCD
Wake-on-Ring ready
Yes
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
ITU V.92