location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 3633WLMi Intel® Celeron® M 15.4" 0.5 GB DDR-SDRAM 60 GB SiS M661MX Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 3633WLMi
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.ABU05.058
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162571
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2023 17:14:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire 3633WLMi Intel® Celeron® M 15.4" 0.5 GB DDR-SDRAM 60 GB SiS M661MX Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Celeron® M 1.5 GHz
  • - 15.4" 1280 x 800 pixels 16:10
  • - 0.5 GB DDR-SDRAM
  • - 60 GB
  • - SiS M661MX
  • - Windows XP Home Edition
Long product name Acer Aspire 3633WLMi Intel® Celeron® M 15.4" 0.5 GB DDR-SDRAM 60 GB SiS M661MX Windows XP Home Edition :
The short editorial description of Acer Aspire 3633WLMi Intel® Celeron® M 15.4" 0.5 GB DDR-SDRAM 60 GB SiS M661MX Windows XP Home Edition

Intel® Mobile Celeron® processor 370 (1.5GHz/1MB cache) SIS chipset, Microsoft® Windows® XP Home Edition SP2, 15.4TFT WXGA CrystalBrite, 512MB DDRI RAM (1x 512), 60GB HDD, DVD-Dual double layer, 4-cell LiIon, 56K modem, LAN & wireless Lan 802.11b/g, 64MB shared, no S-video, no IEEE1394, no FIR
More>>>
Acer Aspire 3633WLMi Intel® Celeron® M 15.4" 0.5 GB DDR-SDRAM 60 GB SiS M661MX Windows XP Home Edition:
The official marketing text of Acer Aspire 3633WLMi Intel® Celeron® M 15.4" 0.5 GB DDR-SDRAM 60 GB SiS M661MX Windows XP Home Edition as supplied by the manufacturer

Acer's complete range of Aspire series mobile computers provides fantastic flexibility and delivers bright ideas for improving productivity and expanding desktop real estate.

Short summary description Acer Aspire 3633WLMi Intel® Celeron® M 15.4" 0.5 GB DDR-SDRAM 60 GB SiS M661MX Windows XP Home Edition:
This short summary of the Acer Aspire 3633WLMi Intel® Celeron® M 15.4" 0.5 GB DDR-SDRAM 60 GB SiS M661MX Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 3633WLMi, Intel® Celeron® M, 1.5 GHz, 15.4", 1280 x 800 pixels, 0.5 GB, 60 GB

Long summary description Acer Aspire 3633WLMi Intel® Celeron® M 15.4" 0.5 GB DDR-SDRAM 60 GB SiS M661MX Windows XP Home Edition:
This is an auto-generated long summary of Acer Aspire 3633WLMi Intel® Celeron® M 15.4" 0.5 GB DDR-SDRAM 60 GB SiS M661MX Windows XP Home Edition based on the first three specs of the first five spec groups.

Acer Aspire 3633WLMi. Processor family: Intel® Celeron® M, Processor frequency: 1.5 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: SiS M661MX. Operating system installed: Windows XP Home Edition. Weight: 6.17 lbs (2.8 kg)

Display
Display diagonal *
15.4"
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron® M
Processor frequency *
1.5 GHz
Processor cache
1 MB
Processor cache type
L2
Processor front side bus
400 MHz
Memory
Internal memory *
0.5 GB
Internal memory type
DDR-SDRAM
Storage
Total storage capacity *
60 GB
HDD interface
Ultra-ATA/100
HDD speed
4200 RPM
Graphics
Discrete graphics card model *
SiS M661MX
Discrete graphics card *
Yes
Maximum graphics card memory
0.064 GB
Audio
Audio system
SoundBlaster-Pro & MS DirectSound-compatible
Number of built-in speakers
2
Camera
Front camera
No
Network
Networking features
Ethernet/Fast Ethernet
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Ports & interfaces
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Home Edition
Bundled software
Norton AntiVirus, Adobe Reader, Cyberlink PowerProducer, Acer Launch Manager, NTI CD Maker, Acer Empowering Technology (eRecovery / eSettings / ePresentation Management), Acer GridVista
Battery
Number of battery cells
4
Weight & dimensions
Weight *
6.17 lbs (2.8 kg)
Other features
Wireless technology
IEEE 802.11b/IEEE 802.11g
Infrared data port
No
Dimensions (WxDxH)
14.3 x 11 x 1.54" (364 x 279 x 39 mm)
Display
LCD
Wake-on-Ring ready
Yes
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.92
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:36:44
Uk has collected 1 expert review for Acer Aspire 3633WLMi Intel® Celeron® M 39.1 cm (15.4") 0.5 GB DDR-SDRAM 60 GB SiS M661MX Windows XP Home Edition and the rating is 40 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
40%