Acer logo

Acer Aspire 5101AWLMi_1024 15.4" 1 GB DDR2-SDRAM 120 GB AMD Radeon Xpress 1100

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66543
Info modified on:
07 Mar 2024, 15:34:52
Long product name Acer Aspire 5101AWLMi_1024 15.4" 1 GB DDR2-SDRAM 120 GB AMD Radeon Xpress 1100:

AMD Mobile Turion™ 64 MK36 2.0GHz, Microsoft® Windows® XP Media Center Edition SP2, 15.4TFT WXGA CrystalBrite 16ms, 1024MB RAM (2x 512), 120GB HDD (5400rpm), Super Multi DVD-RW Double Layer, 6-cell LiIon, 56K modem, Wired & Wireless Lan 802.11b/g, 5-in-1 card reader, no IEEE-1394, no S-video, no FIR, ATI X1100 128MB shared, 0.3MP Orbicam

Acer Aspire 5101AWLMi_1024 15.4" 1 GB DDR2-SDRAM 120 GB AMD Radeon Xpress 1100:

The slim and stylish Acer Aspire 5100 models feature the all-new AMD Turion™ 64 X2 mobile Dual Core technology with AMD PowerNow!™, HyperTransport™, Enhanced Virus Protection and 3DNow!™
Professional technology support for exceptional system battery life together with HyperTransport™ technology that ensures the world’s fastest communication between components. Designed for self employed professionals and power users from small- and medium-sized businesses looking for a powerful 64bit Dual Core system – on the spot mobile workplace, the Acer Aspire 5100 guarantees stunning business results. The Aspire 5100 is also suitable for space-conscious home users looking for dynamic multimedia capabilities and gripping home entertainment.

Short summary description Acer Aspire 5101AWLMi_1024 15.4" 1 GB DDR2-SDRAM 120 GB AMD Radeon Xpress 1100:

Acer Aspire 5101AWLMi_1024, 2 GHz, 15.4", 1280 x 800 pixels, 1 GB, DDR2-SDRAM, 120 GB

Long summary description Acer Aspire 5101AWLMi_1024 15.4" 1 GB DDR2-SDRAM 120 GB AMD Radeon Xpress 1100:

Acer Aspire 5101AWLMi_1024. Processor frequency: 2 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon Xpress 1100. Weight: 6.22 lbs (2.82 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.