Acer logo

Acer Aspire 5672WLMi Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1400 Windows XP Home Edition

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74573
Info modified on:
07 Mar 2024, 15:34:52
Long product name Acer Aspire 5672WLMi Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1400 Windows XP Home Edition:

genuine Windows® XP Home Edition, Intel® Centrino® Duo mobile technology, featuring: Intel® Core™ Duo processor T2300 (2 MB L2 cache, 1.66GHz, 667 MHz FSB), Intel® 945PM Express chipset, Intel® PRO/Wireless 3945ABG network connection, 15.4" WXGA Acer CrystalBrite™ TFT LCD Display, ATI Mobility™ Radeon® X1400 with up to 512 MB of HyperMemory™ (128MB of dedicated GDDR2 VRAM; up to 384 MB of shared system memory), 1024MB (2*512) of DDR2 533MHz memory, 80GB 5,400rpm SATA hard disk drive, 8X slot-load DVD-Super Multi double-layer, 56Kbps Modem, Gigabit Ethernet, 5-in-1 card reader, 8-cell Li-ion battery, Microsoft Works

Acer Aspire 5672WLMi Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1400 Windows XP Home Edition:

Research at Acer has always concentrated on the development of advanced mobile solutions designed to provide unbeatable performance and reliability. The Aspire 5670 sets new standards for mobile multimedia entertainment combining Intel® Centrino® Duo Mobile Technology, a stunning widescreen CrystalBrite display and integrated 1.3 megapixel video camera for a captivating home entertainment experience.

Short summary description Acer Aspire 5672WLMi Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1400 Windows XP Home Edition:

Acer Aspire 5672WLMi, Intel® Core™ Duo, 1.66 GHz, 15.4", 1280 x 800 pixels, 1 GB, 80 GB

Long summary description Acer Aspire 5672WLMi Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1400 Windows XP Home Edition:

Acer Aspire 5672WLMi. Processor family: Intel® Core™ Duo, Processor frequency: 1.66 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon X1400. Operating system installed: Windows XP Home Edition. Weight: 6.5 lbs (2.95 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.