Acer Aspire 9502WSMib_MCE Centrino 1700 1024M 100G AZB, 1.7 GHz, 17", 1440 x 900 pixels, 1 GB, DDR2-SDRAM, 100 GB
Acer Aspire 9502WSMib_MCE Centrino 1700 1024M 100G AZB. Processor frequency: 1.7 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB. Discrete graphics card model: AMD Radeon X700. Weight: 8.6 lbs (3.9 kg)