location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 3005WLMi 15.4" 0.5 GB DDR-SDRAM 80 GB Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 3005WLMi
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.A5505.490
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123337
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire 3005WLMi 15.4" 0.5 GB DDR-SDRAM 80 GB Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2 GHz
  • - 15.4" 1280 x 800 pixels 16:10
  • - 0.5 GB DDR-SDRAM 2 x 0.5 GB
  • - 80 GB DVD-RW
  • - 1.5 h 65 W
  • - Windows XP Home Edition
Guarantee: 1 year
Long product name Acer Aspire 3005WLMi 15.4" 0.5 GB DDR-SDRAM 80 GB Windows XP Home Edition :
The short editorial description of Acer Aspire 3005WLMi 15.4" 0.5 GB DDR-SDRAM 80 GB Windows XP Home Edition

AMD Sempron 3300+, Microsoft® Windows® XP Home Edition SP2, 15.4TFT WXGA CrystalBrite, 512MB RAM (2x 256), 80GB HDD, DVD-Dual double layer, 4-cell LiIon, 56K modem, Wired & wireless Lan 802.11b/g, no FDD, no IEEE 1394, no S-video, no FIR, 128MB SIS shared
More>>>
Acer Aspire 3005WLMi 15.4" 0.5 GB DDR-SDRAM 80 GB Windows XP Home Edition:
The official marketing text of Acer Aspire 3005WLMi 15.4" 0.5 GB DDR-SDRAM 80 GB Windows XP Home Edition as supplied by the manufacturer

The Acer Aspire 3000 series is a new family of notebooks based on the latest Mobile AMD Sempron™ processors with AMD PowerNow! Technology. Designed for home users and SOHO professionals in search of excellent mobile performance and high entertainment value in a slim, easy to conceal unit, the elegant Acer Aspire 3000 notebooks feature extensive multimedia capabilities and full industry-standard connectivity, making them the ideal way to energize your work and invigorate your leisure time.

- Putting Time to Work…
- …in a Symphony of Entertainment and Business Benefits
- Entertainment and Multimedia at its Best
- Release your Workplace
- Flexible Connectivity for both the Office and Home

Short summary description Acer Aspire 3005WLMi 15.4" 0.5 GB DDR-SDRAM 80 GB Windows XP Home Edition:
This short summary of the Acer Aspire 3005WLMi 15.4" 0.5 GB DDR-SDRAM 80 GB Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 3005WLMi, 2 GHz, 15.4", 1280 x 800 pixels, 0.5 GB, 80 GB, Windows XP Home Edition

Long summary description Acer Aspire 3005WLMi 15.4" 0.5 GB DDR-SDRAM 80 GB Windows XP Home Edition:
This is an auto-generated long summary of Acer Aspire 3005WLMi 15.4" 0.5 GB DDR-SDRAM 80 GB Windows XP Home Edition based on the first three specs of the first five spec groups.

Acer Aspire 3005WLMi. Processor frequency: 2 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-RW. Operating system installed: Windows XP Home Edition. Weight: 6.17 lbs (2.8 kg)

Display
Display diagonal *
15.4"
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
AMD
Processor frequency *
2 GHz
Processor cache
0.128 MB
Processor cache type
L2
Memory
Internal memory *
0.5 GB
Internal memory type
DDR-SDRAM
Memory layout (slots x size)
2 x 0.5 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
80 GB
HDD interface
Ultra-ATA/100
HDD speed
4200 RPM
Optical drive type *
DVD-RW
Graphics
Maximum graphics card memory
0.128 GB
Audio
Audio system
MS-Sound
Number of built-in speakers
2
Camera
Front camera
No
Network
Wireless network support
Yes
Networking features
Fast Ethernet
Wireless compliance
IEEE 802.11b/g
Networking speed
10/100 Mbps Base-TX
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
Ports & interfaces
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Keyboard type
QWERTY
Number of keyboard cursor keys
4
Keyboard function keys
12
Keyboard easy keys
4
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Home Edition
Bundled software
Acer eManager Acer Grid Vista Acer Launch Manager Acer System Recovery CD Acer Arcade Norton AntiVirus Adobe Reader NTI CD-Maker
Battery
Battery life (max)
1.5 h
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Certificates
Certification
ACPI 1.0b Mobile PC 2001 DMI 2.0 Wi-Fi Cisco Compatible Extensions (CCX)
Weight & dimensions
Width
14.3" (364 mm)
Depth
11" (279 mm)
Height
1.53" (38.9 mm)
Weight *
6.17 lbs (2.8 kg)
Other features
Security features
BIOS user & supervisor passwords
AC adapter included
Yes
Infrared data port
No
Wake-on-Ring ready
Yes
Hot keys
Yes
Power management
ACPI
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
ITU V.92 Data/Fax