location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 9104WLMi, Centrino 2.0GHz Dothan 760, XPH SP2, 15.4" WXGA CrystalBrite, 512MB RAM, 80GB, DVD+/-RW, 802.11g, ATI X600 128MB, PCMCIA Remote Control + TV Tuner 15.4" 0.5 GB DDR-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 9104WLMi, Centrino 2.0GHz Dothan 760, XPH SP2, 15.4" WXGA CrystalBrite, 512MB RAM, 80GB, DVD+/-RW, 802.11g, ATI X600 128MB, PCMCIA Remote Control + TV Tuner
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.A5205.060
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71650
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:16:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire 9104WLMi, Centrino 2.0GHz Dothan 760, XPH SP2, 15.4" WXGA CrystalBrite, 512MB RAM, 80GB, DVD+/-RW, 802.11g, ATI X600 128MB, PCMCIA Remote Control + TV Tuner 15.4" 0.5 GB DDR-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2 GHz
  • - 15.4" 1280 x 800 pixels 16:10
  • - 0.5 GB DDR-SDRAM
  • - 80 GB
  • - 3 h
Guarantee: 1 year send-in with International Travellers Warranty
Long product name Acer Aspire 9104WLMi, Centrino 2.0GHz Dothan 760, XPH SP2, 15.4" WXGA CrystalBrite, 512MB RAM, 80GB, DVD+/-RW, 802.11g, ATI X600 128MB, PCMCIA Remote Control + TV Tuner 15.4" 0.5 GB DDR-SDRAM :
The short editorial description of Acer Aspire 9104WLMi, Centrino 2.0GHz Dothan 760, XPH SP2, 15.4" WXGA CrystalBrite, 512MB RAM, 80GB, DVD+/-RW, 802.11g, ATI X600 128MB, PCMCIA Remote Control + TV Tuner 15.4" 0.5 GB DDR-SDRAM

Aspire 9104WLMi, Intel® Mobile Pentium® processor Centrino™ 2.0GHz(Dothan 760/2MB/533MHz), Microsoft® Windows® XP Home Edition SP2, 15.4TFT WXGA (Acer CrystalBrite), 512MB DDR RAM (2x 256), 80GB HDD, Dual DVD-RW, LiIon, 56K modem, Lan & Wireless 802.11g, 3 in 1 card reader, no FDD, ATI X600 128MB, PCMCIA Remote Control + TV Tuner
More>>>
Acer Aspire 9104WLMi, Centrino 2.0GHz Dothan 760, XPH SP2, 15.4" WXGA CrystalBrite, 512MB RAM, 80GB, DVD+/-RW, 802.11g, ATI X600 128MB, PCMCIA Remote Control + TV Tuner 15.4" 0.5 GB DDR-SDRAM:
The official marketing text of Acer Aspire 9104WLMi, Centrino 2.0GHz Dothan 760, XPH SP2, 15.4" WXGA CrystalBrite, 512MB RAM, 80GB, DVD+/-RW, 802.11g, ATI X600 128MB, PCMCIA Remote Control + TV Tuner 15.4" 0.5 GB DDR-SDRAM as supplied by the manufacturer

Showcasing the splendid Acer CrystalBrite display, in addition to Acer Arcade with TV-tuner support and multiple TV functionalities, a handy remote control and brilliant graphics, the Aspire 9100 presents the high end of portable entertainment. Together with the hottest mobile technologies from Intel®, double layer DVD burning capabilities and gigabit Ethernet, this handsome notebook empowers users to do their best work — and play as hard as they can.

Short summary description Acer Aspire 9104WLMi, Centrino 2.0GHz Dothan 760, XPH SP2, 15.4" WXGA CrystalBrite, 512MB RAM, 80GB, DVD+/-RW, 802.11g, ATI X600 128MB, PCMCIA Remote Control + TV Tuner 15.4" 0.5 GB DDR-SDRAM:
This short summary of the Acer Aspire 9104WLMi, Centrino 2.0GHz Dothan 760, XPH SP2, 15.4" WXGA CrystalBrite, 512MB RAM, 80GB, DVD+/-RW, 802.11g, ATI X600 128MB, PCMCIA Remote Control + TV Tuner 15.4" 0.5 GB DDR-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 9104WLMi, Centrino 2.0GHz Dothan 760, XPH SP2, 15.4" WXGA CrystalBrite, 512MB RAM, 80GB, DVD+/-RW, 802.11g, ATI X600 128MB, PCMCIA Remote Control + TV Tuner, 2 GHz, 15.4", 1280 x 800 pixels, 0.5 GB, DDR-SDRAM, 80 GB

Long summary description Acer Aspire 9104WLMi, Centrino 2.0GHz Dothan 760, XPH SP2, 15.4" WXGA CrystalBrite, 512MB RAM, 80GB, DVD+/-RW, 802.11g, ATI X600 128MB, PCMCIA Remote Control + TV Tuner 15.4" 0.5 GB DDR-SDRAM:
This is an auto-generated long summary of Acer Aspire 9104WLMi, Centrino 2.0GHz Dothan 760, XPH SP2, 15.4" WXGA CrystalBrite, 512MB RAM, 80GB, DVD+/-RW, 802.11g, ATI X600 128MB, PCMCIA Remote Control + TV Tuner 15.4" 0.5 GB DDR-SDRAM based on the first three specs of the first five spec groups.

Acer Aspire 9104WLMi, Centrino 2.0GHz Dothan 760, XPH SP2, 15.4" WXGA CrystalBrite, 512MB RAM, 80GB, DVD+/-RW, 802.11g, ATI X600 128MB, PCMCIA Remote Control + TV Tuner. Processor frequency: 2 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB. Weight: 6.39 lbs (2.9 kg)

Display
Display diagonal *
15.4"
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Contrast ratio (typical)
750:1
Processor
Processor frequency *
2 GHz
Processor front side bus
533 MHz
Memory
Internal memory *
0.5 GB
Internal memory type
DDR-SDRAM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
80 GB
HDD interface
Ultra-ATA/100
Graphics
Maximum graphics card memory
0.128 GB
Audio
Number of built-in speakers
2
Optical drive
DVD+R speed
8x
DVD+RW speed
4x
DVD-R speed
8x
DVD-RW speed
2x
DVD read speed
8x
CD read speed
24x
CD rewrite speed
24x
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
Performance
Motherboard chipset
Intel® 915PM Express
Battery
Battery life (max)
3 h
Weight & dimensions
Weight *
6.39 lbs (2.9 kg)
Other features
Infrared data port
Yes
Dimensions (WxDxH)
14.2 x 10.4 x 1.38" (360 x 265 x 35 mm)
Wake-on-Ring ready
Yes
TV-in port
Yes
Wake-on-LAN ready
Yes
Internal modem
Yes
Modem speed
56 Kbit/s