Acer logo

Acer Aspire 5003WLMi 15.4" 0.5 GB DDR-SDRAM 80 GB SiS M760GX Windows XP Home Edition

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125933
Info modified on:
07 Mar 2024, 15:34:52
Long product name Acer Aspire 5003WLMi 15.4" 0.5 GB DDR-SDRAM 80 GB SiS M760GX Windows XP Home Edition:

legitime Windows® XP Home Edition, AMD Turion™ 64 ML-32 processor (512KB L2 cache, 1.8 GHz, 400MHz), 15.4TFT WXGA Acer CrystalBrite, 512RAM, 80GB HDD, DVD-Dual Double Layer, 4-cell LiIon, 56K modem, Lan & Wireless 802.11b/g, no FDD, no IEEE 1394, no S-video, no FIR, 128MB SIS shared

Acer Aspire 5003WLMi 15.4" 0.5 GB DDR-SDRAM 80 GB SiS M760GX Windows XP Home Edition:

Packing admirable performance and battery life into Acer's chic Folio design, the Aspire 5000 features high on the list of value-centric computers that offer powerful processing capabilities and thinner-lighter mobility.

Short summary description Acer Aspire 5003WLMi 15.4" 0.5 GB DDR-SDRAM 80 GB SiS M760GX Windows XP Home Edition:

Acer Aspire 5003WLMi, 1.8 GHz, 15.4", 1280 x 800 pixels, 0.5 GB, 80 GB, Windows XP Home Edition

Long summary description Acer Aspire 5003WLMi 15.4" 0.5 GB DDR-SDRAM 80 GB SiS M760GX Windows XP Home Edition:

Acer Aspire 5003WLMi. Processor frequency: 1.8 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: SiS M760GX. Operating system installed: Windows XP Home Edition. Weight: 6.17 lbs (2.8 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.