Acer logo

Acer Aspire 3025WLMi 15.4" 0.5 GB DDR-SDRAM 80 GB AMD Radeon X700 Windows XP Home Edition

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66426
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
1 year
Long product name Acer Aspire 3025WLMi 15.4" 0.5 GB DDR-SDRAM 80 GB AMD Radeon X700 Windows XP Home Edition:

AMD Sempron 3300+, Microsoft Windows XP Home Edition SP2, 15.4TFT WXGA (Acer CrystalBrite), 512MB RAM (2x 256), 80GB HDD, DVD-Dual Double Layer, 8-cell LiIon, 56K modem, Wired Gigabit & wireless Lan 802.11b/g, no FDD, IEEE, S-video, FIR, ATI X700 128MB, 6-in-1 card reader

Acer Aspire 3025WLMi 15.4" 0.5 GB DDR-SDRAM 80 GB AMD Radeon X700 Windows XP Home Edition:

The all-new Acer Aspire 3020 is a fully-functional multimedia notebook that uses Mobile AMD Sempronä processors with AMD PowerNow! Technology to provide rock-solid power for demanding multimedia applications in the office or at home. Available with either 15” or 15.4” Widescreen CrystalBrite TFT displays driven by ATI® X600 or X700 graphics cards on PCI Express bus, the Aspire 3020 offers simply stunning video performance from while the large hard disk, DVD burner and a 6-in-1 card reader delivers consistent performance, controlled power and extraordinary multimedia in virtually any business environment.

Features:
Putting Time to Work…
…in a Symphony of Entertainment and Business Benefits
Entertainment and Multimedia at its Best
Release your Workplace
Flexible Connectivity for both the Office and Home

Short summary description Acer Aspire 3025WLMi 15.4" 0.5 GB DDR-SDRAM 80 GB AMD Radeon X700 Windows XP Home Edition:

Acer Aspire 3025WLMi, 2 GHz, 15.4", 1280 x 800 pixels, 0.5 GB, 80 GB, Windows XP Home Edition

Long summary description Acer Aspire 3025WLMi 15.4" 0.5 GB DDR-SDRAM 80 GB AMD Radeon X700 Windows XP Home Edition:

Acer Aspire 3025WLMi. Processor frequency: 2 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: AMD Radeon X700. Operating system installed: Windows XP Home Edition. Weight: 6.77 lbs (3.07 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.