location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 1801WSMib 17" 0.5 GB DDR-SDRAM 80 GB AMD Mobility Radeon X600 Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 1801WSMib
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.A3905.052
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84679
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:16:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire 1801WSMib 17" 0.5 GB DDR-SDRAM 80 GB AMD Mobility Radeon X600 Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.93 GHz
  • - 17" 1440 x 900 pixels 16:10
  • - 0.5 GB DDR-SDRAM
  • - 80 GB
  • - AMD Mobility Radeon X600
  • - Bluetooth
  • - 1 h
  • - Windows XP Home Edition
More>>>
Short summary description Acer Aspire 1801WSMib 17" 0.5 GB DDR-SDRAM 80 GB AMD Mobility Radeon X600 Windows XP Home Edition:
This short summary of the Acer Aspire 1801WSMib 17" 0.5 GB DDR-SDRAM 80 GB AMD Mobility Radeon X600 Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 1801WSMib, 2.93 GHz, 17", 1440 x 900 pixels, 0.5 GB, 80 GB, Windows XP Home Edition

Long summary description Acer Aspire 1801WSMib 17" 0.5 GB DDR-SDRAM 80 GB AMD Mobility Radeon X600 Windows XP Home Edition:
This is an auto-generated long summary of Acer Aspire 1801WSMib 17" 0.5 GB DDR-SDRAM 80 GB AMD Mobility Radeon X600 Windows XP Home Edition based on the first three specs of the first five spec groups.

Acer Aspire 1801WSMib. Processor frequency: 2.93 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: AMD Mobility Radeon X600. Operating system installed: Windows XP Home Edition. Weight: 9.92 lbs (4.5 kg)

Display
Display diagonal *
17"
Display resolution *
1440 x 900 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor frequency *
2.93 GHz
Processor cache
1 MB
Processor cache type
L2
Processor front side bus
800 MHz
Memory
Internal memory *
0.5 GB
Internal memory type
DDR-SDRAM
Storage
Total storage capacity *
80 GB
Graphics
Discrete graphics card model *
AMD Mobility Radeon X600
Discrete graphics card *
Yes
Maximum graphics card memory
0.128 GB
Audio
Audio system
MS-Sound
Number of built-in speakers
2
Camera
Front camera
No
Optical drive
DVD read speed
8x
DVD write speed
8x
DVD rewrite speed
4x
CD read speed
24x
CD write speed
24x
CD rewrite speed
10x
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Ports & interfaces
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Home Edition
Bundled software
-Acer eManager -Acer Launch Manager -Aspire Arcade -Norton AntiVirus -Adobe Acrobat Reader -NTI CD Maker -Acer System Recovery CD
Battery
Number of battery cells
8
Battery life (max)
1 h
Certificates
Certification
-Mobile PC2001 -ACPI 1.0b compliant -DMI 2.0 compliant
Weight & dimensions
Width
15.8" (402 mm)
Depth
10.9" (278 mm)
Height
1.77" (45 mm)
Weight *
9.92 lbs (4.5 kg)
Hard drive
Storage drive type
Ultra ATA/100
Other features
Wireless technology
IEEE 802.11b/g, Bluetooth
Infrared data port
Yes
Dimensions (WxDxH)
15.8 x 10.9 x 1.77" (402 x 278 x 45 mm)
Display
LCD
Battery type
8 cell
Wake-on-Ring ready
Yes
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
56K ITU V.92