location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire2012WLMi Cent 1.5GHz XPH 15.4TFT WXGA (2x 256MB) 60GB HDD Dual D 15.4" 0.5 GB AMD Radeon 9700

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire2012WLMi Cent 1.5GHz XPH 15.4TFT WXGA (2x 256MB) 60GB HDD Dual D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.A2405.026
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24722
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire2012WLMi Cent 1.5GHz XPH 15.4TFT WXGA (2x 256MB) 60GB HDD Dual D 15.4" 0.5 GB AMD Radeon 9700
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.5 GHz
  • - 15.4" 1280 x 800 pixels 16:10
  • - 0.5 GB
  • - 60 GB
  • - AMD Radeon 9700
Guarantee: 1 year
Long product name Acer Aspire2012WLMi Cent 1.5GHz XPH 15.4TFT WXGA (2x 256MB) 60GB HDD Dual D 15.4" 0.5 GB AMD Radeon 9700 :
The short editorial description of Acer Aspire2012WLMi Cent 1.5GHz XPH 15.4TFT WXGA (2x 256MB) 60GB HDD Dual D 15.4" 0.5 GB AMD Radeon 9700

Notebook Aspire2012WLMi Cent 1.5 XPHome 15.4TFT WXGA 512 MB RAM 60GB HDD
More>>>
Acer Aspire2012WLMi Cent 1.5GHz XPH 15.4TFT WXGA (2x 256MB) 60GB HDD Dual D 15.4" 0.5 GB AMD Radeon 9700:
The official marketing text of Acer Aspire2012WLMi Cent 1.5GHz XPH 15.4TFT WXGA (2x 256MB) 60GB HDD Dual D 15.4" 0.5 GB AMD Radeon 9700 as supplied by the manufacturer

Intel® Mobile Pentium® processor Centrino™ 1.5GHz, Microsoft® Windows® XP Home Edition, 15.4TFT WXGA, 512MB DDR RAM (2x 256), 60GB HDD, Dual DVD-RW, LiIon, 56K modem, Wired & Wireless 802.11g Lan, 4 in 1 memory stick card reader, no FDD, ATI 9700 64MB

Short summary description Acer Aspire2012WLMi Cent 1.5GHz XPH 15.4TFT WXGA (2x 256MB) 60GB HDD Dual D 15.4" 0.5 GB AMD Radeon 9700:
This short summary of the Acer Aspire2012WLMi Cent 1.5GHz XPH 15.4TFT WXGA (2x 256MB) 60GB HDD Dual D 15.4" 0.5 GB AMD Radeon 9700 data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire2012WLMi Cent 1.5GHz XPH 15.4TFT WXGA (2x 256MB) 60GB HDD Dual D, 1.5 GHz, 15.4", 1280 x 800 pixels, 0.5 GB, 60 GB

Long summary description Acer Aspire2012WLMi Cent 1.5GHz XPH 15.4TFT WXGA (2x 256MB) 60GB HDD Dual D 15.4" 0.5 GB AMD Radeon 9700:
This is an auto-generated long summary of Acer Aspire2012WLMi Cent 1.5GHz XPH 15.4TFT WXGA (2x 256MB) 60GB HDD Dual D 15.4" 0.5 GB AMD Radeon 9700 based on the first three specs of the first five spec groups.

Acer Aspire2012WLMi Cent 1.5GHz XPH 15.4TFT WXGA (2x 256MB) 60GB HDD Dual D. Processor frequency: 1.5 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB. Total storage capacity: 60 GB. Discrete graphics card model: AMD Radeon 9700. Weight: 6.61 lbs (3 kg)

Display
Display diagonal *
15.4"
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Contrast ratio (typical)
750:1
Processor
Processor frequency *
1.5 GHz
Processor front side bus
400 MHz
Memory
Memory upgrade
1 GB
Internal memory *
0.5 GB
Storage
Total storage capacity *
60 GB
HDD interface
Ultra-ATA/100
Compatible memory cards
SmartMedia
Graphics
Discrete graphics card model *
AMD Radeon 9700
Discrete graphics card *
Yes
Maximum graphics card memory
0.064 GB
Audio
Audio system
Built-in stereo speakers Aspire virtual surround sound support MS-Sound compatible Built-in microphone
Optical drive
DVD
Dual DVD-RW
Network
Networking features
Wake-on-LAN ready, Integrated 10/100 Mbps Fast Ethernet
Ports & interfaces
I/O ports
3x USB 2.0 1x IEEE 1394 port 1x S-video out (NTSC/PAL) 1x Infrared (FIR) 1x Parallel port 1x VGA for external monitor 1x 32bit type II PCMCIA CardBus slot 1x speaker/ headphone/ line-out jack 1x microphone/ line-in jack 1x DC-in jack for AC adapter 1x RJ-11 jack 1x RJ-45 jack
Performance
Motherboard chipset
Intel® 855GME
Keyboard
Keyboard type
85/86-key, inverted "T" cursor layout; 3 mm (minimum) key travel
Keyboard special features
Wireless button with LED
Keyboard easy keys
Internet, email with LED, and two user-programmable buttons
Software
Bundled software
Acer Notebook Manager Acer Launch Manager Norton AntiVirus Adobe Acrobat Reader Intel PROSet NTI CD Maker 6 Gold CyberLink Power Director Aspire Arcade
Certificates
Certification
Temperature & humidity test Free drop test Acoustics test Weight pressure tests Shock and vibration test Electrostatic discharge test MTBF (Mean Time Between Failure) test Hinge life test Spill test Microsoft Windows XP ACPI Mobile PC2001 MBIOS 2.3 Support with asset tag capability
Weight & dimensions
Weight *
6.61 lbs (3 kg)
Video
Video adapter features
supporting Microsoft DirectX 9.0
Other features
Bundled hardware
Memory expansion modules Additional battery Additional AC adapter
Dimensions (WxDxH)
14.2 x 10.7 x 13.2" (360 x 273 x 335 mm)
Power supply type
64Wh Lithium-Ion 5 h
Power requirements
65W 3-pin AC
Special features
DualView support Aspire cinema vision video encoded technology Aspire clear vision video input optimisation technology MPEG-2/DVD hardware-assisted capability S-video/TV-out support (NTSC/PAL)
Compatible operating systems
Microsoft Windows XP Home Edition
Internal modem
Yes
Modem speed
56 Kbit/s
Brand Image Article code product Stock Price from
Acer ASPIRE 2012WLMI PMCENT-1.5G 15.4" 0.5 GB 60 GB Acer ASPIRE 2012WLMI PMCENT-1.5G 15.4" 0.5 GB 60 GB
(show image)
LX.A2405.027 ASPIRE 2012WLMI PMCENT-1.5G 0.00
(excl. VAT)
0 (incl. VAT)
Acer ASPIRE 2012WLCI PMCENT-1.5G 15.4" 0.5 GB 40 GB Acer ASPIRE 2012WLCI PMCENT-1.5G 15.4" 0.5 GB 40 GB
(show image)
LX.A2406.018 ASPIRE 2012WLCI PMCENT-1.5G 0.00
(excl. VAT)
0 (incl. VAT)
Acer Aspire 2012WLCi PM 1500 512MB 40GB WXPH 15.4" 0.5 GB Acer Aspire 2012WLCi PM 1500 512MB 40GB WXPH 15.4" 0.5 GB
(show image)
LX.A2406.017 Aspire 2012WLCi PM 1500 512MB 40GB WXPH 0.00
(excl. VAT)
0 (incl. VAT)