Acer logo

Acer ASPIRE 1356LCI ATH-2800 AMD Athlon 15" 0.5 GB 40 GB AMD Radeon 9200

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47774
Info modified on:
07 Mar 2024, 15:34:52
Long product name Acer ASPIRE 1356LCI ATH-2800 AMD Athlon 15" 0.5 GB 40 GB AMD Radeon 9200:

ASPIRE 1356LCI ATH-2800 40GB 2X256MB 15IN DVD CDRW WXPH IN (ATHLON)

Acer ASPIRE 1356LCI ATH-2800 AMD Athlon 15" 0.5 GB 40 GB AMD Radeon 9200:

The Acer Aspire 1350 has been designed specifically to meet the needs of small business and SOHO professionals looking for a comprehensive work device that offers complete multimedia and communication features, high performance and ease of portability in a durable package to enhance productivity and stay ahead of competition. It is also perfect for space-conscious private users in need of an easily transportable computer that supports full home and multimedia applications, including Internet access and entertainment.

Short summary description Acer ASPIRE 1356LCI ATH-2800 AMD Athlon 15" 0.5 GB 40 GB AMD Radeon 9200:

Acer ASPIRE 1356LCI ATH-2800, AMD Athlon, 2.083 GHz, 15", 1024 x 768 pixels, 0.5 GB, 40 GB

Long summary description Acer ASPIRE 1356LCI ATH-2800 AMD Athlon 15" 0.5 GB 40 GB AMD Radeon 9200:

Acer ASPIRE 1356LCI ATH-2800. Processor family: AMD Athlon, Processor frequency: 2.083 GHz. Display diagonal: 15", Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB. Total storage capacity: 40 GB. Discrete graphics card model: AMD Radeon 9200. Weight: 8.16 lbs (3.7 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.