Acer logo

Acer ASPIRE 1703SM P4-2.6G 17" 0.5 GB 80 GB

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85214
Info modified on:
07 Mar 2024, 15:34:52
Long product name Acer ASPIRE 1703SM P4-2.6G 17" 0.5 GB 80 GB:

ASPIRE 1703SM P4-2.6G 80GB 512MB 17IN DVDRW WXPH NL (P4)

Acer ASPIRE 1703SM P4-2.6G 17" 0.5 GB 80 GB:

The Aspire 1700 series has been specifically designed for employees of small and medium businesses and for self employed professionals looking for a transportable notebook with a full desktop sized screen for stunning detail and clarity for both work and entertainment use wherever they stay. Great for relaxed viewing of complex worksheets and devastating multimedia presentations, it is also the ideal choice for selected private users who don´t want space consuming PC´s around the house, but still need a removable computer for entertainment, for access to the internet, and for home applications.

Short summary description Acer ASPIRE 1703SM P4-2.6G 17" 0.5 GB 80 GB:

Acer ASPIRE 1703SM P4-2.6G, 2.66 GHz, 17", 1280 x 1024 pixels, 0.5 GB, 80 GB

Long summary description Acer ASPIRE 1703SM P4-2.6G 17" 0.5 GB 80 GB:

Acer ASPIRE 1703SM P4-2.6G. Processor frequency: 2.66 GHz. Display diagonal: 17", Display resolution: 1280 x 1024 pixels. Internal memory: 0.5 GB. Total storage capacity: 80 GB. Weight: 15.7 lbs (7.1 kg)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.