Acer Aspire One AO722-C62kk, AMD C, 1 GHz, 11.6", 1024 x 600 pixels, 4 GB, 320 GB
Acer Aspire One AO722-C62kk. Product type: Netbook. Processor family: AMD C, Processor model: C-60, Processor frequency: 1 GHz. Display diagonal: 11.6", Display resolution: 1024 x 600 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 2.98 lbs (1.35 kg)