Acer logo

Acer Aspire One 722-C62kk AMD C C-60 Netbook 11.6" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Starter Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43341
Info modified on:
26 Jun 2024, 11:56:32
Short summary description Acer Aspire One 722-C62kk AMD C C-60 Netbook 11.6" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Starter Black:

Acer Aspire One 722-C62kk, AMD C, 1 GHz, 11.6", 4 GB, 500 GB, Windows 7 Starter

Long summary description Acer Aspire One 722-C62kk AMD C C-60 Netbook 11.6" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Starter Black:

Acer Aspire One 722-C62kk. Product type: Netbook. Processor family: AMD C, Processor model: C-60, Processor frequency: 1 GHz. Display diagonal: 11.6". Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 7 Starter. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.