Acer logo

Acer Aspire One D257-N57DQkk Intel Atom® N570 Netbook 10.1" 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152804
Info modified on:
23 Jan 2025, 18:29:49
Short summary description Acer Aspire One D257-N57DQkk Intel Atom® N570 Netbook 10.1" 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter:

Acer Aspire One D257-N57DQkk, Intel Atom®, 1.66 GHz, 10.1", 1 GB, 320 GB, Windows 7 Starter

Long summary description Acer Aspire One D257-N57DQkk Intel Atom® N570 Netbook 10.1" 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter:

Acer Aspire One D257-N57DQkk. Product type: Netbook. Processor family: Intel Atom®, Processor model: N570, Processor frequency: 1.66 GHz. Display diagonal: 10.1". Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® GMA 3150. Operating system installed: Windows 7 Starter

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.