location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire One AOD260-2DQkk Intel Atom® N450 Netbook 10.1" 1 GB DDR2-SDRAM 160 GB HDD Windows 7 Starter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
One
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AOD260-2DQkk
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LU.SCH0D.171
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66296
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:16:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire One AOD260-2DQkk Intel Atom® N450 Netbook 10.1" 1 GB DDR2-SDRAM 160 GB HDD Windows 7 Starter Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Netbook Clamshell Black
  • - Intel Atom® N450 1.66 GHz
  • - 10.1" 1024 x 600 pixels LCD LED backlight 128:75
  • - 1 GB DDR2-SDRAM 667 MHz 1 x 1 GB
  • - 160 GB HDD
  • - Intel® GMA 3150
  • - Ethernet LAN 10,100 Mbit/s
  • - Lithium-Ion (Li-Ion) 8 h 40 W
  • - Windows 7 Starter 32-bit
Long product name Acer Aspire One AOD260-2DQkk Intel Atom® N450 Netbook 10.1" 1 GB DDR2-SDRAM 160 GB HDD Windows 7 Starter Black :
The short editorial description of Acer Aspire One AOD260-2DQkk Intel Atom® N450 Netbook 10.1" 1 GB DDR2-SDRAM 160 GB HDD Windows 7 Starter Black

Intel Atom N450 (512 KB L2 cache - 1.66 GHz - 667 MHz FSB), 1 GB DDR2 SDRAM, 160 GB HDD, 10.1" WSVGA (1024 x 600), Intel GMA 3150, 802.11b/g/N WLAN, 10/100 LAN, Webcam, Windows 7 Starter
More>>>
Acer Aspire One AOD260-2DQkk Intel Atom® N450 Netbook 10.1" 1 GB DDR2-SDRAM 160 GB HDD Windows 7 Starter Black:
The official marketing text of Acer Aspire One AOD260-2DQkk Intel Atom® N450 Netbook 10.1" 1 GB DDR2-SDRAM 160 GB HDD Windows 7 Starter Black as supplied by the manufacturer

Do you want both performance and style on the go? If so, then the stunning 10.1" Aspire One D260 is right for you. Beneath its handsome exterior, this netbook delivers 8 hours1, 2 of battery-powered connectivity via wireless and optional 3G. Its advanced features and easy "carry-ability" make the Aspire One D260 perfect for go-everywhere daily use.

Stunning 360º design
The Aspire D260 resembles a sophisticated carrying bag that gleams with class wherever it goes. A unique "flake" pattern graces the front cover, palm rest, and rear mirror strip for stunning good looks from all angles, inside and out. Accentuating the elegant appearance are chrome-plated logos and a transparent power button that portrays a floating effect. You can choose from four colors to fit your style and personality: Black Flake, Charcoal Flake, Pink Flake, and Purple Flake.

Full-day on-the-go power
Go all day on one charge! The Aspire D260 lets you work, play, and stay in touch longer thanks to its 8-hour battery, plus an Intel® Atom™ processor and LED-backlit display, which consume less power. Charge up once wherever you go using the petite Acer MiniGo AC adapter, which is 34% lighter than typical adapters! Additionally, jet-setters will appreciate the interchangeable AC converters, always great for international travel.

Small form, big functionality
The Aspire D260 is less than 1" thin and about 1 kg, so it's easy to carry wherever work or play takes you. Ultraportable yet fitted with regular-size notebook ergonomics, this netbook features a 93% standard-size keyboard with bigger keys for comfortable typing, and a wide multi-gesture touchpad for mouseless, fingertip navigation and control.

Universal connectivity
Multiple connectivity options keep you in touch with family, friends and colleagues. Enable high-speed sharing of media files or documents using optional Bluetooth® 3.0+HS, and connect to the Internet via Wi-Fi CERTIFIED™ technologies, Fast Ethernet, or optional 3G. And the integrated Acer Crystal Eye webcam and microphone gear you up to engage in face-to-face chats with anyone in any part of the world.

Short summary description Acer Aspire One AOD260-2DQkk Intel Atom® N450 Netbook 10.1" 1 GB DDR2-SDRAM 160 GB HDD Windows 7 Starter Black:
This short summary of the Acer Aspire One AOD260-2DQkk Intel Atom® N450 Netbook 10.1" 1 GB DDR2-SDRAM 160 GB HDD Windows 7 Starter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire One AOD260-2DQkk, Intel Atom®, 1.66 GHz, 10.1", 1024 x 600 pixels, 1 GB, 160 GB

Long summary description Acer Aspire One AOD260-2DQkk Intel Atom® N450 Netbook 10.1" 1 GB DDR2-SDRAM 160 GB HDD Windows 7 Starter Black:
This is an auto-generated long summary of Acer Aspire One AOD260-2DQkk Intel Atom® N450 Netbook 10.1" 1 GB DDR2-SDRAM 160 GB HDD Windows 7 Starter Black based on the first three specs of the first five spec groups.

Acer Aspire One AOD260-2DQkk. Product type: Netbook, Form factor: Clamshell. Processor family: Intel Atom®, Processor model: N450, Processor frequency: 1.66 GHz. Display diagonal: 10.1", Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Storage media: HDD. On-board graphics card model: Intel® GMA 3150. Operating system installed: Windows 7 Starter. Product color: Black. Weight: 2.76 lbs (1.25 kg)

Design
Product type *
Netbook
Product color *
Black
Form factor *
Clamshell
Display
Display diagonal *
10.1"
Display resolution *
1024 x 600 pixels
Touchscreen *
No
Panel type
LCD
LED backlight
Yes
Native aspect ratio
128:75
Display number of colors
16.78 million colors
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
N450
Processor cores
1
Processor threads
2
Processor frequency *
1.66 GHz
Processor cache
0.512 MB
Processor cache type
L2
Processor socket
BGA 559
Processor lithography
45 nm
Processor operating modes
64-bit
Processor codename
Pineview
Bus type
DMI
Stepping
A0
Thermal Design Power (TDP)
5.5 W
Tjunction
100 °C
Number of Processing Die Transistors
123 M
Processing Die size
66 mm²
CPU multiplier (bus/core ratio)
10
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
667 MHz
Memory layout (slots x size)
1 x 1 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
160 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
160 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
No
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® GMA 3150
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Software
Operating system architecture
32-bit
Operating system installed *
Windows 7 Starter
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel Trusted Execution Technology
No
Intel Demand Based Switching
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3, SSSE3
Processor code
SLBMG
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Processor ARK ID
42503
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
4400 mAh
Battery life (max)
8 h
Power
AC adapter power
40 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
10.2" (258.5 mm)
Depth
7.28" (185 mm)
Height
0.945" (24 mm)
Weight *
2.76 lbs (1.25 kg)
Other features
AC adapter included
Yes
Country Distributor
United Kingdom 1 distributor(s)