Acer logo

Acer Aspire One D250-1Dw Intel Atom® N280 Netbook 10.1" 1 GB DDR2-SDRAM Windows 7 Starter White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73843
Info modified on:
23 Jan 2025, 19:02:38
Short summary description Acer Aspire One D250-1Dw Intel Atom® N280 Netbook 10.1" 1 GB DDR2-SDRAM Windows 7 Starter White:

Acer Aspire One D250-1Dw, Intel Atom®, 1.66 GHz, 10.1", 1280 x 720 pixels, 1 GB, Windows 7 Starter

Long summary description Acer Aspire One D250-1Dw Intel Atom® N280 Netbook 10.1" 1 GB DDR2-SDRAM Windows 7 Starter White:

Acer Aspire One D250-1Dw. Product type: Netbook. Processor family: Intel Atom®, Processor model: N280, Processor frequency: 1.66 GHz. Display diagonal: 10.1", Display resolution: 1280 x 720 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows 7 Starter. Product color: White. Weight: 2.8 lbs (1.27 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.