Acer logo

Acer 120GB 2.5" SATA internal hard drive 5400 RPM 8 MB 2.5" Serial ATA

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21377
Info modified on:
14 Mar 2024, 19:16:19
Long product name Acer 120GB 2.5" SATA internal hard drive 5400 RPM 8 MB 2.5" Serial ATA:

120GB 2.5" SATA

Acer 120GB 2.5" SATA internal hard drive 5400 RPM 8 MB 2.5" Serial ATA:

This hard disk enables the freedom of mobility and enhanced productivity with 5400-RPM performance. Users experience almost 50 percent more performance compared to 4200-RPM drives, but low power consumption enables users to work longer.

Short summary description Acer 120GB 2.5" SATA internal hard drive 5400 RPM 8 MB 2.5" Serial ATA:

Acer 120GB 2.5" SATA, 120 GB, 5400 RPM, 8 MB, 2.5", Serial ATA

Long summary description Acer 120GB 2.5" SATA internal hard drive 5400 RPM 8 MB 2.5" Serial ATA:

Acer 120GB 2.5" SATA. HDD capacity: 120 GB, HDD speed: 5400 RPM, Storage drive buffer size: 8 MB, HDD size: 2.5", Interface: Serial ATA

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.