location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer LC.HDD00.104 external hard drive 640 GB Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC.HDD00.104
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC.HDD00.104
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18500
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jan 2019 16:34:46
The date of the most recent change of the data-sheet in Icecat's system
Guarantee:
Long product name Acer LC.HDD00.104 external hard drive 640 GB Gray :
The short editorial description of Acer LC.HDD00.104 external hard drive 640 GB Gray

LC.HDD00.104, 640GB SATA HDD, 2.5", 5400RPM, 8MB Cache
More>>>
Acer LC.HDD00.104 external hard drive 640 GB Gray:
The official marketing text of Acer LC.HDD00.104 external hard drive 640 GB Gray as supplied by the manufacturer

HDD 2.5”WD 640GB
HDD 2.5”WD 640GB 5400rpm SATA 8MB LF

Short summary description Acer LC.HDD00.104 external hard drive 640 GB Gray:
This short summary of the Acer LC.HDD00.104 external hard drive 640 GB Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Acer LC.HDD00.104, 640 GB, 2.5", 5400 RPM, Gray

Long summary description Acer LC.HDD00.104 external hard drive 640 GB Gray:
This is an auto-generated long summary of Acer LC.HDD00.104 external hard drive 640 GB Gray based on the first three specs of the first five spec groups.

Acer LC.HDD00.104. HDD capacity: 640 GB, HDD size: 2.5", HDD speed: 5400 RPM. Product color: Gray

Hard drive
HDD size *
2.5"
HDD capacity *
640 GB
HDD speed *
5400 RPM
Interface
Serial ATA
Type
HDD
Storage drive buffer size
8 MB
Ports & interfaces
Ethernet LAN *
No
Ports & interfaces
FireWire 400
No
FireWire 800
No
Features
Product color *
Gray
Power
Bus powered *
No
Other features
USB 2.0 ports quantity
1
Internal
No