location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer 320GB 2.5" Slim External Hard Disc Drive external hard drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
320GB 2.5" Slim External Hard Disc Drive
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC.HDD00.072 show
Show alternative article codes used in the online market place
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36700
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Acer 320GB 2.5" Slim External Hard Disc Drive external hard drive :
The short editorial description of Acer 320GB 2.5" Slim External Hard Disc Drive external hard drive

320GB 2.5" Slim External Hard Disc Drive
More>>>
Acer 320GB 2.5" Slim External Hard Disc Drive external hard drive:
The official marketing text of Acer 320GB 2.5" Slim External Hard Disc Drive external hard drive as supplied by the manufacturer

Ultra high performance in a small, lightweight and stylish form factor: The 2.5" Slim External Hard Disk Drive from Acer fits in perfectly with your mobile essentials.
Size and weight are no longer an excuse to leave your favorite files at home!

Small and Lightweight
You can take this 2.5" Slim External Hard Disk Drive almost everywhere. It fits easily into a (hand) bag, and is well protected thanks to its protective pouch.

Plug & Play
Thanks to it's USB 2.0 power/data cable and Plug & Play feature, no hassle with heavy adapters or long installations.

All you need in one box
The 2.5" Slim External Hard Disk Drive comes standard with a protective pouch and a USB 2.0 power/data cable: all you need in one box!

Short summary description Acer 320GB 2.5" Slim External Hard Disc Drive external hard drive:
This short summary of the Acer 320GB 2.5" Slim External Hard Disc Drive external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.

Acer 320GB 2.5" Slim External Hard Disc Drive, 320 GB, 2.5"

Long summary description Acer 320GB 2.5" Slim External Hard Disc Drive external hard drive:
This is an auto-generated long summary of Acer 320GB 2.5" Slim External Hard Disc Drive external hard drive based on the first three specs of the first five spec groups.

Acer 320GB 2.5" Slim External Hard Disc Drive. HDD capacity: 320 GB, HDD size: 2.5"

Hard drive
HDD size *
2.5"
HDD capacity *
320 GB
Type
HDD
Weight & dimensions
Width
2.91" (74 mm)
Weight & dimensions
Depth
4.37" (111 mm)
Height
0.551" (14 mm)
Weight *
5.82 oz (165 g)
Other features
USB 2.0 ports quantity
1
Internal
No