location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer 750Gb USB 2.0 external hard drive 5400 RPM 2.5" Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
750Gb USB 2.0
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC.EXH0A.069
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14834
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 13:29:03
The date of the most recent change of the data-sheet in Icecat's system
Long product name Acer 750Gb USB 2.0 external hard drive 5400 RPM 2.5" Black :
The short editorial description of Acer 750Gb USB 2.0 external hard drive 5400 RPM 2.5" Black

750GB, 2.5", 5400 rpm, USB 2.0/SATA, Black
More>>>
Acer 750Gb USB 2.0 external hard drive 5400 RPM 2.5" Black:
The official marketing text of Acer 750Gb USB 2.0 external hard drive 5400 RPM 2.5" Black as supplied by the manufacturer

New in the Acer External HDD family, this 2.5" HDD looks great, and the Automatic Backup Manager will ensure your files are always up-to-date.

Short summary description Acer 750Gb USB 2.0 external hard drive 5400 RPM 2.5" Black:
This short summary of the Acer 750Gb USB 2.0 external hard drive 5400 RPM 2.5" Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer 750Gb USB 2.0, 750 GB, 2.5", 5400 RPM, Black

Long summary description Acer 750Gb USB 2.0 external hard drive 5400 RPM 2.5" Black:
This is an auto-generated long summary of Acer 750Gb USB 2.0 external hard drive 5400 RPM 2.5" Black based on the first three specs of the first five spec groups.

Acer 750Gb USB 2.0. HDD capacity: 750 GB, HDD size: 2.5", HDD speed: 5400 RPM. Product color: Black

Hard drive
HDD capacity *
750 GB
HDD speed *
5400 RPM
HDD size *
2.5"
Interface
Serial ATA
Type
HDD
Ports & interfaces
USB data transfer rates
480 Mbit/s
Features
Product color *
Black
Certification
CE, FCC
Power
Bus powered *
No
Other features
USB 2.0 ports quantity
1
USB required
Yes
Brand Image Article code product Stock Price from
Acer 500Gb USB 2.0 external hard drive 5400 RPM 2.5" Black Acer 500Gb USB 2.0 external hard drive 5400 RPM 2.5" Black
(show image)
LC.EXH0A.067 500Gb USB 2.0 0.00
(excl. VAT)
0 (incl. VAT)