location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer LC.BTP0A.019 laptop spare part Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC.BTP0A.019
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC.BTP0A.019 show
Show alternative article codes used in the online market place
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38632
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jan 2019 08:40:33
The date of the most recent change of the data-sheet in Icecat's system
Long product name Acer LC.BTP0A.019 laptop spare part Battery :
The short editorial description of Acer LC.BTP0A.019 laptop spare part Battery

6-Cell Black Battery, 4400mAh
More>>>
Acer LC.BTP0A.019 laptop spare part Battery:
The official marketing text of Acer LC.BTP0A.019 laptop spare part Battery as supplied by the manufacturer

Compatible with AOD255, 255E, 257, 260 & AO522 Netbooks - lithium-Ion - 6 cell - 4400mAh - up to 8 hours - 1-year limited warranty. Color: black

Short summary description Acer LC.BTP0A.019 laptop spare part Battery:
This short summary of the Acer LC.BTP0A.019 laptop spare part Battery data-sheet is auto-generated and uses the product title and the first six key specs.

Acer LC.BTP0A.019, Battery

Long summary description Acer LC.BTP0A.019 laptop spare part Battery:
This is an auto-generated long summary of Acer LC.BTP0A.019 laptop spare part Battery based on the first three specs of the first five spec groups.

Acer LC.BTP0A.019. Type: Battery

Features
Type *
Battery
Product color
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
4400 mAh
Battery
Number of battery cells
6
Battery life (max)
8 h
Other features
Compatible products
AOD255, 255E, 257, 260, AO522
Number of batteries included
1 pc(s)
Brand Image Article code product Stock Price from
CoreParts

CoreParts MBI50453 laptop spare part Battery
(show image)
MBI50453 MBI50453 0.00
(excl. VAT)
0 (incl. VAT)