location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Battery LI-ION 9-cell 7200mAh TM3210/2400/AS3200/5500(option)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Battery LI-ION 9-cell 7200mAh TM3210/2400/AS3200/5500(option)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC.BTP01.006 show
Show alternative article codes used in the online market place
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62492
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:55:21
The date of the most recent change of the data-sheet in Icecat's system
Long product name Acer Battery LI-ION 9-cell 7200mAh TM3210/2400/AS3200/5500(option) :
The short editorial description of Acer Battery LI-ION 9-cell 7200mAh TM3210/2400/AS3200/5500(option)

Battery LI-ION 9-cell 7200mAh TM3210/2400/AS3200/5500(option)
More>>>
Acer Battery LI-ION 9-cell 7200mAh TM3210/2400/AS3200/5500(option):
The official marketing text of Acer Battery LI-ION 9-cell 7200mAh TM3210/2400/AS3200/5500(option) as supplied by the manufacturer

Extend productivity on the go with an additional notebook battery.

Short summary description Acer Battery LI-ION 9-cell 7200mAh TM3210/2400/AS3200/5500(option):
This short summary of the Acer Battery LI-ION 9-cell 7200mAh TM3210/2400/AS3200/5500(option) data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Battery LI-ION 9-cell 7200mAh TM3210/2400/AS3200/5500(option), Battery

Long summary description Acer Battery LI-ION 9-cell 7200mAh TM3210/2400/AS3200/5500(option):
This is an auto-generated long summary of Acer Battery LI-ION 9-cell 7200mAh TM3210/2400/AS3200/5500(option) based on the first three specs of the first five spec groups.

Acer Battery LI-ION 9-cell 7200mAh TM3210/2400/AS3200/5500(option). Type: Battery

Features
Type *
Battery
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery
Battery capacity
7200 mAh
Number of battery cells
9
Other features
Compatible products
Aspire 5500
Brand Image Article code product Stock Price from
CoreParts

CoreParts MBI50489 laptop spare part Battery
(show image)
MBI50489 MBI50489 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)