Acer logo

Acer LC.ADT00.059 power adapter/inverter 40 W

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44084
Info modified on:
07 Mar 2019, 11:25:19
Short summary description Acer LC.ADT00.059 power adapter/inverter 40 W:

Acer LC.ADT00.059, 50/60 Hz, 40 W, 19 V, Aspire One D260 / 521 / 532 / 533 / 753, 3.67" (93.2 mm), 1.27" (32.2 mm)

Long summary description Acer LC.ADT00.059 power adapter/inverter 40 W:

Acer LC.ADT00.059. Input frequency: 50/60 Hz, Output power: 40 W, Output voltage: 19 V. Width: 3.67" (93.2 mm), Depth: 1.27" (32.2 mm), Height: 1.67" (42.5 mm)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.