Acer logo

Acer Intel Core i5-3210M processor 2.5 GHz 3 MB L3 Tray

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80399
Info modified on:
17 Jul 2025, 16:37:19
Short summary description Acer Intel Core i5-3210M processor 2.5 GHz 3 MB L3 Tray:

Acer Intel Core i5-3210M, Intel® Core™ i5, 22 nm, Tray, i5-3210M, 2.5 GHz, 64-bit

Long summary description Acer Intel Core i5-3210M processor 2.5 GHz 3 MB L3 Tray:

Acer Intel Core i5-3210M. Processor family: Intel® Core™ i5, Processor lithography: 22 nm, Package type: Tray. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3L-SDRAM. On-board graphics card model: Intel® HD Graphics 4000, On-board graphics card base frequency: 650 MHz, On-board graphics card dynamic frequency (max): 1100 MHz. Market segment: Mobile, Supported instruction sets: AVX, Graphics & IMC lithography: 22 nm. Intel® Virtualization Technology (Intel® VT): VT-x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.