location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Liquid Z520 5" Dual SIM Android 4.4 3G 1 GB 8 GB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Liquid
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Z
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z520
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HM.HLUEU.001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713147907366
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46331
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Liquid Z520 5" Dual SIM Android 4.4 3G 1 GB 8 GB Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5" 480 x 854 pixels
  • - MediaTek MT6582 1.3 GHz
  • - 1 GB 8 GB MicroSD (TransFlash)
  • - 3G Dual SIM MicroSIM
  • - Bluetooth 4.1
  • - Single camera 8 MP
  • - Android 4.4
More>>>
Short summary description Acer Liquid Z520 5" Dual SIM Android 4.4 3G 1 GB 8 GB Black:
This short summary of the Acer Liquid Z520 5" Dual SIM Android 4.4 3G 1 GB 8 GB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Liquid Z520, 5", 1 GB, 8 GB, 8 MP, Android 4.4, Black

Long summary description Acer Liquid Z520 5" Dual SIM Android 4.4 3G 1 GB 8 GB Black:
This is an auto-generated long summary of Acer Liquid Z520 5" Dual SIM Android 4.4 3G 1 GB 8 GB Black based on the first three specs of the first five spec groups.

Acer Liquid Z520. Display diagonal: 5", Display resolution: 480 x 854 pixels. Processor frequency: 1.3 GHz, Processor family: MediaTek, Processor model: MT6582. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.4. Product color: Black. Weight: 5.29 oz (150 g)

Display
Display diagonal *
5"
Display resolution *
480 x 854 pixels
Processor
Processor family *
MediaTek
Processor model *
MT6582
Processor cores
4
Processor frequency *
1.3 GHz
Storage
RAM capacity *
1 GB
Internal storage capacity *
8 GB
Compatible memory cards *
MicroSD (TransFlash)
Camera
Rear camera resolution (numeric) *
8 MP
Front camera type *
Single camera
Front camera resolution (numeric) *
2 MP
Rear camera flash *
Yes
Rear camera type *
Single camera
Auto focus
Yes
Network
SIM card capability *
Dual SIM
Mobile network generation *
3G
SIM card type *
MicroSIM
2G standards
Edge, GPRS
3G standards *
HSDPA, HSPA, HSUPA
Wi-Fi *
Yes
Bluetooth *
Yes
Bluetooth version
4.1
Near Field Communication (NFC)
No
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
Yes
Headphone connectivity
3.5 mm
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
E-mail
Yes
Design
Form factor *
Bar
Product color *
Black
Navigation
GPS (satellite)
No
Multimedia
FM radio
Yes
Software
Platform *
Android
Operating system installed *
Android 4.4
App distribution platform
Google Play
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Orientation sensor
Yes
Weight & dimensions
Width
2.87" (73 mm)
Depth
0.39" (9.9 mm)
Height
5.63" (143 mm)
Weight *
5.29 oz (150 g)
Packaging content
AC adapter included
Yes
Headset included
Yes
Other features
Touchscreen
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 01:26:18
Uk has collected 20 expert reviews for Acer Liquid Z520 12.7 cm (5") Dual SIM Android 4.4 3G 1 GB 8 GB Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
teknogadyet.com
Updated:
2016-12-27 14:18:21
Acer smartphones are becoming more visible and popular in the Philippines, one of the recent additions to their growing number of offerings is the Acer Liquid Z520. The Acer Liquid Z520 features a 5-inch display with FWVGA resolution, which translates to...
Bottom line The Acer Liquid Z520 is an affordable offering from the Taiwanese hardware and electronics manufacturer. It can deliver most of the tasks you need on a smartphone, from texting, calls, emails and productivity on the go. You can also use it as your multime...
0%
techpatrl.com
Updated:
2016-12-27 14:18:21
Last month, Spidey had the first impressions and unboxing of the Acer Liquid Z520. Few days later, it was our turn to put the most affordable smarpthone from Acer.This is a Father and Son in tandem: The Review of the Acer Liquid Z520.My Turn… I had fun sh...
Bottom line For price-picky people like us, the Acer Liquid Z520 is a must-have phone. Yes it's affordable but, with it's over-all performance, it's not cheap but classy. Sure, we wish its 8MP camera could be higher. Yet, for its price, the Acer Liquid still delivers...
86%
yugatech.com
Updated:
2016-12-27 14:18:21
The Acer Liquid Z520 is Acer's latest Android smartphone for the budget-conscious. It has a 5-inch display, 8GB of internal storage, DTS sound technology, MediaTek quad-core CPU and Android KitKat. For the price of under Php5K, is the Liquid Z520 worth ge...
Good The Acer Liquid Z520 is Acer's latest Android smartphone for the budgetconscious. It has a 5inch display, 8GB of internal storage, DTS sound technology, MediaTek quadcore CPU and Android KitKat. For the price of under Php5K, is the Liquid Z520 worth getti...
Bad Lowres display, Poor viewing angles, Mediocre camera, Below average battery life...
Bottom line The Acer Liquid Z520 is an affordable entry-level smartphone for those in a tight budget. At Php4,990 it's not going to hurt your pocket that much. However it's a tough sell considering that there's the Php1K-cheaper Cherry Mobile One which offers the lat...
0%
techpinas.com
Updated:
2016-12-27 14:18:21
Looking for a capable Android smartphone by an international company but your budget is less than Php 5,000? Well, you might want to include the freshly released Acer Liquid Z520 in your list of handsets to check out and consider getting...
0%