Acer logo

Acer Value X1210K Standard throw projector 2300 ANSI lumens DLP XGA (1024x768) Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92666
Info modified on:
18 Jan 2022, 12:00:04
Short summary description Acer Value X1210K Standard throw projector 2300 ANSI lumens DLP XGA (1024x768) Black:

Acer Value X1210K, 2300 ANSI lumens, DLP, XGA (1024x768), 2000:1, 4:3, 29 - 300"

Long summary description Acer Value X1210K Standard throw projector 2300 ANSI lumens DLP XGA (1024x768) Black:

Acer Value X1210K. Projector brightness: 2300 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 4500 h, Service life of light source (economic mode): 6000 h. Focal length range: 21 - 23 mm, Aperture range (F-F): 2.56 - 2.8, Zoom ratio: 1.1:1. Analog signal format system: NTSC 3.58, NTSC 4.43, PAL B, PAL D, PAL G, PAL H, PAL I, PAL M, PAL N, SECAM B, SECAM D, SECAM G,.... Serial interface type: RS-232

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.