location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer P1165 data projector 2400 ANSI lumens DLP SVGA (800x600)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P1165
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EY.J8201.001
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98761
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:39:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer P1165 data projector 2400 ANSI lumens DLP SVGA (800x600)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Presentation
  • - DLP 2400 ANSI lumens
  • - Lamp 3000 h
  • - SVGA (800x600) 2000:1
  • - Screen size compatibility: 0.58 - 7.62" Number of colors: 16.78 million colors
  • - 235 W
Long product name Acer P1165 data projector 2400 ANSI lumens DLP SVGA (800x600) :
The short editorial description of Acer P1165 data projector 2400 ANSI lumens DLP SVGA (800x600)

DLP, 800 x 600, 2400 ANSI Lumen, DVI, 3.0 kg
More>>>
Acer P1165 data projector 2400 ANSI lumens DLP SVGA (800x600):
The official marketing text of Acer P1165 data projector 2400 ANSI lumens DLP SVGA (800x600) as supplied by the manufacturer

Designed for home multimedia entertainment and SMB/classroom presentations, the Acer P1165 digital projector delivers maximum impact within a minimum budget. Presenting optimized colour performance via 2400 ANSI Lumens brightness and a six-segment colour wheel, this value projector features Acer ColorBoost and SmartFormat technologies for ultra-realistic colours and support for both 4:3 displays and widescreens, delivering high-impact imagery with ease and convenience. Ultra-vivid colour, great value.

Impressive display
- Unique, elegant design with stylish surface, soft texture and smooth rounded curves portrays cool sophistication.
- The handy remote control features the Empowering Key for faster access to Acer Empowering Technology tools, and added laser pointer, mouse and page up/down functionality.
- Advanced Acer ColorBoost technology features a six-segment colour wheel, powerful image processor and advanced lamp illumination technology for more lifelike images.
- 2400 ANSI Lumens brightness and a 2000:1 contrast ratio project crystal clear images from a long distance on a large screen.
- Native SVGA (800 x 600) resolution renders winning business presentations and superb playback for DVDs and analog/SD digital TV broadcasts.
- DLP® system design delivers seamless, consistent images with no colour decay, and displays moving images with smooth precision for shocking realism.

Varied multimedia
- The P1165 has at least two connectors for multiple-PC source input, including D-Sub and DVI, offering more flexible connectivity, instant switching and information sharing during meetings.
– A DVI-D port supports HD digital/analog signals and HDCP for secure connection to a variety of media sources.
– A D-Sub port accepts analog video component signals up to HD.
- Through the loop-through function, a D-Sub output port allows another device, usually a monitor or another projector, to be connected to the P1165 for dual displays.
- An RS-232 serial port allows advanced control and monitoring via the system manager.

Straightforward usability
- The Empowering Key provides one-touch convenience to:
– Acer eView Management allows you to choose the optimal display mode (also innovative Blackboard Mode)
– Acer eTimer Management lets you set a time limit to presentations
– Acer eOpening Management creates a customized projector startup image (logo or personal photo)
- Acer SmartFormat technology ensures support for a variety of display standards and resolutions (easy setup)
- Acer Top-Loading Lamp design lets you replace the lamp easily even while the projector is ceiling-mounted.
- With Acer InstantPack technology you can safely unplug the power cord right after the projector is turned off
- The projector automatically performs a safety shutdown if there is no input for an extended period of time.
- The Acer P1165 detects input as soon as a source is connected, eliminating time spent signal scanning.

Optimized functionality
- The low 24 dBA noise level ensures the clarity and audibility of presentations.
- Up to 4000 hours of lamp life saves lamp replacement costs and ensures long-term use.
- ECO (economy) mode extends lamp lifespan and reduces noise and power consumption.
- Digital zoom and pan let you magnify details with ease and move the magnified image to a preferred location.
- 40-degree vertical keystone correction alleviates the display distortion caused by elevated or side projection.
- A built-in speaker enhances presentations and video entertainment audibility.
- An alarm sounds when the projector is turned on/off, when timer set via Acer eTimer Management is up, or when a projection error occurs.
- PIN security enables projector password control.
- The integrated sliding lens cover protects the projector's high-precision optics from dust.

Short summary description Acer P1165 data projector 2400 ANSI lumens DLP SVGA (800x600):
This short summary of the Acer P1165 data projector 2400 ANSI lumens DLP SVGA (800x600) data-sheet is auto-generated and uses the product title and the first six key specs.

Acer P1165, 2400 ANSI lumens, DLP, SVGA (800x600), 2000:1, 0.58 - 7.62", 16.78 million colors

Long summary description Acer P1165 data projector 2400 ANSI lumens DLP SVGA (800x600):
This is an auto-generated long summary of Acer P1165 data projector 2400 ANSI lumens DLP SVGA (800x600) based on the first three specs of the first five spec groups.

Acer P1165. Projector brightness: 2400 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Digital zoom: 2x, Throw ratio: 1.95 - 2.15:1. Serial interface type: RS-232. Noise level: 28 dB

Projector
Screen size compatibility *
0.58 - 7.62"
Projection distance
11.9
Projector brightness *
2400 ANSI lumens
Projection technology *
DLP
Projector native resolution *
SVGA (800x600)
Contrast ratio (typical) *
2000:1
Number of colors
16.78 million colors
Uniformity
90%
Horizontal scan range
31.5 - 100 kHz
Vertical scan range
56 - 85 Hz
Keystone correction, vertical
±40°
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
4000 h
Lamp type
P-VIP
Lamp power
180 W
Lens system
Digital zoom
2x
Throw ratio
1.95 - 2.15:1
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Serial interface type *
RS-232
PC Audio in
Yes
VGA (D-Sub) ports quantity *
1
Composite video in *
1
DVI port *
Yes
Features
Noise level *
28 dB
Multimedia
Number of built-in speakers
1
Design
Market positioning *
Presentation
Power
Power consumption (typical) *
235 W
Power consumption (standby) *
10 W
Weight & dimensions
Weight *
6.61 lbs (3 kg)
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
11.8 x 9.02 x 3.66" (299 x 229 x 93 mm)
RS-232 ports
1
Country Distributor
United Kingdom 1 distributor(s)