location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer PD322 data projector 1600 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PD322
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EY.J1901.001
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127886
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:46:24
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer PD322 data projector 1600 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Presentation
  • - DLP 1600 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 2000:1
  • - Number of colors: 16.78 million colors
  • - 195 W
Long product name Acer PD322 data projector 1600 ANSI lumens DLP XGA (1024x768) :
The short editorial description of Acer PD322 data projector 1600 ANSI lumens DLP XGA (1024x768)

Acer PD322 DLP XGA 1024*768 0.99kg 2000:1 1600ALu VGA
More>>>
Acer PD322 data projector 1600 ANSI lumens DLP XGA (1024x768):
The official marketing text of Acer PD322 data projector 1600 ANSI lumens DLP XGA (1024x768) as supplied by the manufacturer

Acer’s PD322 is a superbly portable projector offering excellent color reproduction, 1600 Lumens and four display modes, to form the ultimate mobile presentation tool. Used with Acer TravelMate notebooks, the Acer PD322 presents the premium mobile solution ideal for road warriors requiring the lowest carriage weight. The Acer PD322 is also well suited for the most demanding multimedia and animated presentation applications.

Short summary description Acer PD322 data projector 1600 ANSI lumens DLP XGA (1024x768):
This short summary of the Acer PD322 data projector 1600 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Acer PD322, 1600 ANSI lumens, DLP, XGA (1024x768), 2000:1, 59.1 - 480.3" (1.5 - 12.2 m), 16.78 million colors

Long summary description Acer PD322 data projector 1600 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of Acer PD322 data projector 1600 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

Acer PD322. Projector brightness: 1600 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Lamp type: P-VIP. Noise level: 34 dB. Market positioning: Presentation. Display resolution: 1024 x 768 pixels, Display diagonal: 31.7"

Projector
Projection distance
59.1 - 480.3" (1.5 - 12.2 m)
Projector brightness *
1600 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Number of colors
16.78 million colors
Horizontal scan range
15 - 80 kHz
Vertical scan range
50 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Lamp type
P-VIP
Lamp power
156 W
Features
Noise level *
34 dB
Design
Market positioning *
Presentation
Display
Display resolution
1024 x 768 pixels
Display diagonal
31.7"
Power
Power consumption (typical) *
195 W
Weight & dimensions
Weight *
2.2 lbs (1 kg)
Other features
Aspect ratio
4:3
Dimensions (WxDxH)
7.87 x 6.1 x 2.8" (200 x 155 x 71 mm)
Digital keystone correction
+/-8
I/O ports
Computer Input: HDB 15-Pin D-Sub (VGA/Component/HDTV) AV In: Mini DIN for S-Video Input Connector 1 RCA Jack, USB
Brand Image Article code product Stock Price from
Acer PD125D Projector data projector 2000 ANSI lumens DLP XGA (1024x768) Acer PD125D Projector data projector 2000 ANSI lumens DLP XGA (1024x768)
(show image)
EY.J1601.006 PD125D Projector 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Projector MP720 data projector 2500 ANSI lumens DLP XGA (1024x768) BenQ Projector MP720 data projector 2500 ANSI lumens DLP XGA (1024x768)
(show image)
9J.J1K77.B5E Projector MP720 0.00
(excl. VAT)
0 (incl. VAT)
Acer Projector PD100 data projector 2000 ANSI lumens DLP SVGA (800x600) Acer Projector PD100 data projector 2000 ANSI lumens DLP SVGA (800x600)
(show image)
EY.J2101.001 Projector Acer PD100 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)