location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer AT3705-MGW 37" Full HD Silver 550 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT3705-MGW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EV.M0807.024
Category: TVs Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100382
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 15:16:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer AT3705-MGW 37" Full HD Silver 550 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 37" LCD
  • - Full HD 1920 x 1080 pixels
  • - 550 cd/m² 16 ms 800:1
  • - 280 W
Long product name Acer AT3705-MGW 37" Full HD Silver 550 cd/m² :
The short editorial description of Acer AT3705-MGW 37" Full HD Silver 550 cd/m²

AT3705-MGW, 37"/94cm LCD TV, widescreen, HD-Ready, resolution 1920x1080, integrated MediaGateway Playback, 6-in-1 Cardreader, Dual tuner (1xAnalog/1xDVB-T), 550nits, response time 16ms (gray-to-gray), 500:1 contrast ratio, viewing angle H:176 V:176, 10/100 LAN RJ45 and 802.11b/g, HD 720p/1080i, Teletext, incl. speaker and footstand
More>>>
Acer AT3705-MGW 37" Full HD Silver 550 cd/m²:
The official marketing text of Acer AT3705-MGW 37" Full HD Silver 550 cd/m² as supplied by the manufacturer

Acer takes a leap into the entertainment future with the all-new Acer AT3705W-MGW, a fusion of superb colour management, high-definition broadcast capabilities, user-friendly empowering technology and the limitless digital entertainment potential of Acer’s brilliant Media Gateway all encased within the stunning signature design of Acer’s widescreen LCD TV. Competitively priced and comprehensively equipped, the Acer AT3705W-MGW is the perfect way to bring out the best performance from your home theatre system.

Short summary description Acer AT3705-MGW 37" Full HD Silver 550 cd/m²:
This short summary of the Acer AT3705-MGW 37" Full HD Silver 550 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Acer AT3705-MGW, 37", 1920 x 1080 pixels, Full HD, LCD, Silver

Long summary description Acer AT3705-MGW 37" Full HD Silver 550 cd/m²:
This is an auto-generated long summary of Acer AT3705-MGW 37" Full HD Silver 550 cd/m² based on the first three specs of the first five spec groups.

Acer AT3705-MGW. Display diagonal: 37", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 550 cd/m², Response time: 16 ms, Contrast ratio (typical): 800:1. Product color: Silver

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:34:44
Uk has collected 6 expert reviews for Acer AT3705-MGW 94 cm (37") Full HD Silver 550 cd/m² and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
smh.com.au
Updated:
2016-11-14 18:34:44
Acer AT3705MGW Media centres. Who needs them? The AT3705MGW is a 94cm (37-inch) LCD television with a built-in media gateway that can receive music, photo and video streaming directly from your Windows PC (2000 or XP). Normally, you can buy a...
80%