location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer AT2601W 26" LCD TV 26" WXGA Silver 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT2601W 26" LCD TV
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EV.M0507.008
Category: TVs Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89868
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 15:16:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer AT2601W 26" LCD TV 26" WXGA Silver 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 26" LCD
  • - WXGA 1280 x 768 pixels 16:9
  • - 450 cd/m² 16 ms 600:1
  • - 150 W
More>>>
Short summary description Acer AT2601W 26" LCD TV 26" WXGA Silver 450 cd/m²:
This short summary of the Acer AT2601W 26" LCD TV 26" WXGA Silver 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Acer AT2601W 26" LCD TV, 26", 1280 x 768 pixels, WXGA, LCD, Silver

Long summary description Acer AT2601W 26" LCD TV 26" WXGA Silver 450 cd/m²:
This is an auto-generated long summary of Acer AT2601W 26" LCD TV 26" WXGA Silver 450 cd/m² based on the first three specs of the first five spec groups.

Acer AT2601W 26" LCD TV. Display diagonal: 26", Display resolution: 1280 x 768 pixels, HD type: WXGA, Display technology: LCD, Display brightness: 450 cd/m², Response time: 16 ms, Contrast ratio (typical): 600:1, Native aspect ratio: 16:9. Product color: Silver

Display
Display diagonal *
26"
HD type *
WXGA
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
450 cd/m²
Response time
16 ms
Contrast ratio (typical) *
600:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Comb filter
3D
Display resolution *
1280 x 768 pixels
Design
Product color *
Silver
Swivel angle range
-20 - 20°
Ports & interfaces
HDMI ports quantity *
1
Power
Power consumption (typical) *
150 W
Power consumption (standby) *
5 W
Weight & dimensions
Width (without stand)
32.6" (828 mm)
Depth (without stand)
8.46" (215 mm)
Height (without stand)
19.7" (501 mm)
Weight (without stand)
29.5 lbs (13.4 kg)
Other features
Display
LCD
I/O ports
2 x SCART (21 PIN SCART) 1 x VGA input (15 PIN HD D-Sub (HD-15)) 1 x composite video/audio input (RCA phono x 3) 1 x headphones Audio line-in Audio line-out
Speakers
2 x 5W