location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer AT2001 20" SVGA Silver 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT2001
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EV.M0407.006
Category: TVs Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 198371
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 15:16:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer AT2001 20" SVGA Silver 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 20" LCD
  • - SVGA 800 x 600 pixels 4:3
  • - 450 cd/m² 16 ms 500:1
  • - 100 x 100 mm
  • - 63 W
Long product name Acer AT2001 20" SVGA Silver 450 cd/m² :
The short editorial description of Acer AT2001 20" SVGA Silver 450 cd/m²

AT2001 20" flat LCD-TV 51cm resolution 800x600 500:1
More>>>
Acer AT2001 20" SVGA Silver 450 cd/m²:
The official marketing text of Acer AT2001 20" SVGA Silver 450 cd/m² as supplied by the manufacturer

Acer’s elegant 51cm (20”) LCD TV implements cutting-edge technology for superb picture and sound quality, complemented by enhanced, user-friendly controls to bring you tomorrow's LCD TV experience today. A value-priced 20" display with 800 x 600 resolution is ideal for enjoying high-quality TV and video images. A user-friendly onscreen display presents information and viewing options in a clear, clean interface.

Enjoying TV has never been easier, even for first time users.

Designed with maximum value in mind, the AT2001 is as easy on the budget as it is on the eye. A high-quality LCD TV for the bedroom, dorm room, small apartment, cottage or any small workspace is finally within your price range!

Short summary description Acer AT2001 20" SVGA Silver 450 cd/m²:
This short summary of the Acer AT2001 20" SVGA Silver 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Acer AT2001, 20", 800 x 600 pixels, SVGA, LCD, Silver

Long summary description Acer AT2001 20" SVGA Silver 450 cd/m²:
This is an auto-generated long summary of Acer AT2001 20" SVGA Silver 450 cd/m² based on the first three specs of the first five spec groups.

Acer AT2001. Display diagonal: 20", Display resolution: 800 x 600 pixels, HD type: SVGA, Display technology: LCD, Display brightness: 450 cd/m², Response time: 16 ms, Contrast ratio (typical): 500:1, Native aspect ratio: 4:3. Product color: Silver

Display
Display diagonal *
20"
HD type *
SVGA
Display technology *
LCD
Native aspect ratio *
4:3
Display brightness *
450 cd/m²
Response time
16 ms
Contrast ratio (typical) *
500:1
Viewing angle, horizontal
160°
Viewing angle, vertical
120°
Display resolution *
800 x 600 pixels
Design
Product color *
Silver
Panel mounting interface
100 x 100 mm
Ports & interfaces
PC in (D-Sub) *
Yes
Ports & interfaces
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Audio (L/R) in
1
Audio (L/R) out
1
S-Video inputs quantity
1
Power
Power consumption (typical) *
63 W
AC input voltage
100 - 240 V
Weight & dimensions
Width (without stand)
19.5" (496 mm)
Depth (without stand)
7.8" (198 mm)
Height (without stand)
18.4" (468 mm)
Weight (without stand)
17.2 lbs (7.8 kg)
Other features
Tilt angle range
-5 - 15°
Display
TFT
Speakers
2 x 3W